ROHM Semiconductor USA, LLC 13V 100MW Zener Diode CDZT2RA13B

Description
DIODE ZENER 13V 100MW VMN2 Product overview: CDZT2RA13B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA13B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 13V 100MW VMN2 Product overview: CDZT2RA13B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA13B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 100MW Zener Diode - 287-CDZT2RA13B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 100MW Zener Diode
287-CDZT2RA13B
13V 100MW Zener Diode 287-CDZT2RA13B
DIODE ZENER 13V 100MW VMN2 Product overview: CDZT2RA13B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA13B can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 100MW VMN2 Product overview: CDZT2RA13B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA13B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CDZT2RA13B - 866291-CDZT2RA13B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDZT2RA13B
866291-CDZT2RA13B
Diodes - Zener - Single - CDZT2RA13B 866291-CDZT2RA13B
Manufacturer: Rohm Semiconductor Win Source Part Number: 866291-CDZT2RA13B Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 13 V 100 mW ±2% Surface Mount VMN2 Package: Reel - TR Package: SOD-923 Mounting: Surface Mount Part Status: Not For New Designs Family Name: CDZT2 Categories: Discrete Semiconductor Products Case / Package: VMN2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CDZT2RA13BCT, CDZT2RA13BDKR, CDZT2RA13BTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 866291-CDZT2RA13B
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 13 V 100 mW ±2% Surface Mount VMN2
Package: Reel - TR
Package: SOD-923
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: CDZT2
Categories: Discrete Semiconductor Products
Case / Package: VMN2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CDZT2RA13BCT, CDZT2RA13BDKR, CDZT2RA13BTR

Buy Now Datasheet
Single Zener Diodes - CDZT2RA13BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZT2RA13BCT-ND
Single Zener Diodes CDZT2RA13BCT-ND
Zener Diode 13V 100mW ±2% Surface Mount VMN2

Zener Diode 13V 100mW ±2% Surface Mount VMN2

Buy Now Datasheet
Single Zener Diodes - CDZT2RA13BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZT2RA13BTR-ND
Single Zener Diodes CDZT2RA13BTR-ND
Zener Diode 13V 100mW ±2% Surface Mount VMN2

Zener Diode 13V 100mW ±2% Surface Mount VMN2

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDZT2RA13B
Zener Diodes CDZT2RA13B
Zener Diodes Driver Transistor

Zener Diodes Driver Transistor

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZT2RA13B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZT2RA13B
Discrete Semiconductor Products - Diodes - Zener CDZT2RA13B
DIODE ZENER 13V 100MW VMN2

DIODE ZENER 13V 100MW VMN2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CDZT2RA13B 866291-CDZT2RA13B CDZT2RA13BCT-ND CDZT2RA13B CDZT2RA13B
Product Name 13V 100MW Zener Diode Diodes - Zener - Single - CDZT2RA13B Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) VMN2 VMN-2 VMN2 (SOD-923)
RoHS Compliant RoHS
VZ 13 volts 13 volts
ZZT 37 ohms 37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C43,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1220897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details