Zener Diode 18V 100mW Surface Mount VMN2M
Zener Diode 18V 100mW Surface Mount VMN2M
Zener Diode 18V 100mW Surface Mount VMN2M
DIODE ZENER 18V 100MW VMN2M Product overview: CDZVT2R18B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R18B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367472-CDZVT2R18B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 150°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: VMN2M
Base Product Number: CDZVT2
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 13 V
Power - Max: 100 mW
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 65 Ohms
ZENER DIODE, 18V, 0.1W, SOD-923; Zener Voltage Vz Typ:18V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 18V 100MW VMN2M
DIODE ZENER 18V 100MW VMN2M
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDZVT2R18BCT-ND | 287-CDZVT2R18B | 1367472-CDZVT2R18B | 81AC4564 | CDZVT2R18B | CDZVT2R18B | CDZVT2R18B |
| Product Name | Single Zener Diodes | 18V 100MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Zener Diode, 18V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | Tape & Reel (TR) | 2-SMD, Flat Lead | SOD-923 | 2-SMD, Flat Lead | VMN2M (SOD-923) | VMN-2 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 18 volts | 18 volts | 18 volts | 18 volts | 18 volts | ||
| ZZT | 65 ohms | 65 ohms | 65 ohms | 65 ohms |