Comchip Technology Corporation Single Diodes CFRB204-G

Description
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1159-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1159-2-ND
Single Diodes 641-1159-2-ND
Diode Standard 400V 2A Surface Mount DO-214AA (SMB)

Diode Standard 400V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
400V 2A Diode and Rectifier - 280-CFRB204-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 2A Diode and Rectifier
280-CFRB204-G
400V 2A Diode and Rectifier 280-CFRB204-G
DIODE GEN PURP 400V 2A DO214AA Product overview: CFRB204-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CFRB204-G can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 2A DO214AA Product overview: CFRB204-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CFRB204-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CFRB204-G - 1029088-CFRB204-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CFRB204-G
1029088-CFRB204-G
Diodes, Rectifiers - Single - CFRB204-G 1029088-CFRB204-G
Manufacturer: Comchip Technology Win Source Part Number: 1029088-CFRB204-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1029088-CFRB204-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
CFRB204-G
Rectifiers CFRB204-G
Rectifiers FAST REC RECTFR 2A, 400V

Rectifiers FAST REC RECTFR 2A, 400V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 641-1159-2-ND 280-CFRB204-G 1029088-CFRB204-G CFRB204-G
Product Name Single Diodes 400V 2A Diode and Rectifier Diodes, Rectifiers - Single - CFRB204-G Rectifiers
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package Tape & Reel (TR) DO-214AA-2
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data