Win Source Part Number: 1368142-CGRA4001-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: CGRA4001
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
DIODE GEN PURP 50V 1A DO214AC SM Product overview: CGRA4001-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRA4001-HF can be used for catalog matching and distributor lookup.
DIODE STANDARD 50V 1A DO214AC
Zener Diodes 1A 50V SMD GENERAL PURPOSE RECTIFIER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Zener Diodes |
| Product Number | 1368142-CGRA4001-HF | 280-CGRA4001-HF | 641-CGRA4001-HFTR-ND | CGRA4001-HF |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 50V 1A Diode and Rectifier | Single Diodes | Zener Diodes |
| VF | 1.1 volts | |||
| VR | 50 volts | |||
| IR | 0.0050 mA | |||
| trr | 50 ns |