ROHM Semiconductor USA, LLC Single Zener Diodes CDZFHT2RA3.6B

Description
Zener Diode 3.72V 100mW ±3.29% Surface Mount VMN2
Request a Quote Datasheet
Description
Zener Diode 3.72V 100mW ±3.29% Surface Mount VMN2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CDZFHT2RA3.6BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZFHT2RA3.6BTR-ND
Single Zener Diodes CDZFHT2RA3.6BTR-ND
Zener Diode 3.72V 100mW ±3.29% Surface Mount VMN2

Zener Diode 3.72V 100mW ±3.29% Surface Mount VMN2

Buy Now Datasheet
Single Zener Diodes - CDZFHT2RA3.6BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZFHT2RA3.6BDKR-ND
Single Zener Diodes CDZFHT2RA3.6BDKR-ND
Zener Diode 3.72V 100mW ±3.29% Surface Mount VMN2

Zener Diode 3.72V 100mW ±3.29% Surface Mount VMN2

Buy Now Datasheet
Single Zener Diodes - CDZFHT2RA3.6BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZFHT2RA3.6BCT-ND
Single Zener Diodes CDZFHT2RA3.6BCT-ND
Zener Diode 3.72V 100mW ±3.29% Surface Mount VMN2

Zener Diode 3.72V 100mW ±3.29% Surface Mount VMN2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZFHT2RA3.6B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
CDZFHT2RA3.6B
Discrete Semiconductor Products - Diodes - Zener CDZFHT2RA3.6B
DIODE ZENER 3.72V 100MW VMN2

DIODE ZENER 3.72V 100MW VMN2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
CDZFHT2RA3.6B
Zener Diodes CDZFHT2RA3.6B
Zener Diodes 3.6-3.845V 100mW SOD-923 5mA

Zener Diodes 3.6-3.845V 100mW SOD-923 5mA

Buy Now Datasheet
Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm - 91Y4199 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
91Y4199
Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm 91Y4199
ZENER DIODE, AEC-Q101, 0.1W, SOD-923; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZFH Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.1W, SOD-923; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZFH Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CDZFHT2RA3.6BTR-ND CDZFHT2RA3.6B CDZFHT2RA3.6B 91Y4199
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Declining; Not For New Designs
Package VMN2 (SOD-923) SOD-923-2 SOD-923
VZ 3.72 volts 3.6 volts
ZZT 100 ohms
Unlock Full Specs
to access all available technical data