Zener Diode 15V 100mW Surface Mount VMN2M
Zener Diode 15V 100mW Surface Mount VMN2M
Zener Diode 15V 100mW Surface Mount VMN2M
DIODE ZENER 15V 100MW VMN2M Product overview: CDZVT2R15B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R15B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324780-CDZVT2R15B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 8,000
Mounting: Surface Mount
Power - Max: 100 mW
Current - Reverse Leakage @ Vr: 100 nA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 42 Ohms
Supplier Device Package: VMN2M
Temperature Range - Operating: 150°C
Case / Package: 2-SMD, Flat Lead
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CDZVT2R15BTR,CDZVT2R
Base Product Number: CDZVT2
RoHS Status: ROHS3 Compliant
DIODE ZENER 15V 100MW VMN2M
ZENER DIODE, 15V, 0.1W, SOD-923; Zener Voltage Vz Typ:15V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDZVT2R15BTR-ND | 287-CDZVT2R15B | 1324780-CDZVT2R15B | 2643669 | CDZVT2R15B | 81AC4562 | CDZVT2R15B |
| Product Name | Single Zener Diodes | 15V 100MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 15V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | ||
| Package | Tape & Reel (TR) | 2-SMD, Flat Lead | SOD-923 | VMN2M (SOD-923) | SOD-923 | VMN-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VZ | 15 volts | 15 volts | 15 volts | 15 volts | |||
| ZZT | 42 ohms | 42 ohms | 42 ohms |