ROHM Semiconductor USA, LLC 3.9V 100MW Zener Diode CDZT2RA3.9B

Description
DIODE ZENER 3.9V 100MW VMN2 Product overview: CDZT2RA3.9B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA3.9B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.9V 100MW VMN2 Product overview: CDZT2RA3.9B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA3.9B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9V 100MW Zener Diode - 287-CDZT2RA3.9B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 100MW Zener Diode
287-CDZT2RA3.9B
3.9V 100MW Zener Diode 287-CDZT2RA3.9B
DIODE ZENER 3.9V 100MW VMN2 Product overview: CDZT2RA3.9B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA3.9B can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 100MW VMN2 Product overview: CDZT2RA3.9B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA3.9B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 846-CDZT2RA3.9BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-CDZT2RA3.9BTR-ND
Single Zener Diodes 846-CDZT2RA3.9BTR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Diodes - Zener - Single - CDZT2RA3.9B - 771477-CDZT2RA3.9B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDZT2RA3.9B
771477-CDZT2RA3.9B
Diodes - Zener - Single - CDZT2RA3.9B 771477-CDZT2RA3.9B
Manufacturer: Rohm Semiconductor Win Source Part Number: 771477-CDZT2RA3.9B Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: SOD-923 Mounting: SMD Tolerance: ±2% Power - Max: 100mW Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Family Name: CDZ3.9B Categories: Discrete Semiconductor Products Manufacturer Package: VMN2 Impedance (Maximum) (Zzt): 100 Ohm Alternative Parts (Cross-Reference): 015AZ3.9-X(TPH3,F,T) ; 015AZ3.9-X(TPL3,F); DZ27039; 015AZ3.9-X(T3SOY8F; Introduction Date: January 28, 2005 ECCN: EAR99 Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 771477-CDZT2RA3.9B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-923
Mounting: SMD
Tolerance: ±2%
Power - Max: 100mW
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Family Name: CDZ3.9B
Categories: Discrete Semiconductor Products
Manufacturer Package: VMN2
Impedance (Maximum) (Zzt): 100 Ohm
Alternative Parts (Cross-Reference): 015AZ3.9-X(TPH3,F,T); 015AZ3.9-X(TPL3,F); DZ27039; 015AZ3.9-X(T3SOY8F;
Introduction Date: January 28, 2005
ECCN: EAR99
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIODE ZENER 3.9V 100MW VMN2 - 687-CDZT2RA3.9B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3.9V 100MW VMN2
687-CDZT2RA3.9B
DIODE ZENER 3.9V 100MW VMN2 687-CDZT2RA3.9B
DIODE ZENER 3.9V 100MW VMN2

DIODE ZENER 3.9V 100MW VMN2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - CDZT2RA3.9B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZT2RA3.9B
Discrete Semiconductor Products - Diodes - Zener CDZT2RA3.9B
DIODE ZENER 3.9V 100MW VMN2

DIODE ZENER 3.9V 100MW VMN2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
CDZT2RA3.9B
Zener Diodes CDZT2RA3.9B
Zener Diodes Earth Leakage Detector ICs

Zener Diodes Earth Leakage Detector ICs

Buy Now Datasheet
Single Zener Diodes - CDZT2RA3.9B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
CDZT2RA3.9B
Single Zener Diodes CDZT2RA3.9B
DIODE ZENER 3.9V 100MW VMN2

DIODE ZENER 3.9V 100MW VMN2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-CDZT2RA3.9B 846-CDZT2RA3.9BTR-ND 771477-CDZT2RA3.9B 687-CDZT2RA3.9B CDZT2RA3.9B CDZT2RA3.9B CDZT2RA3.9B
Product Name 3.9V 100MW Zener Diode Single Zener Diodes Diodes - Zener - Single - CDZT2RA3.9B DIODE ZENER 3.9V 100MW VMN2 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package Tape & Reel (TR) SMD/SMT VMN2 (SOD-923) VMN-2 2-SMD, Flat Lead
RoHS Compliant RoHS RoHS
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data