ROHM Semiconductor USA, LLC Single Zener Diodes CDZFHT2RA10B

Description
Zener Diode 9.99V 100mW ±2.2% Surface Mount VMN2
Request a Quote Datasheet
Description
Zener Diode 9.99V 100mW ±2.2% Surface Mount VMN2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CDZFHT2RA10BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZFHT2RA10BTR-ND
Single Zener Diodes CDZFHT2RA10BTR-ND
Zener Diode 9.99V 100mW ±2.2% Surface Mount VMN2

Zener Diode 9.99V 100mW ±2.2% Surface Mount VMN2

Buy Now Datasheet
Single Zener Diodes - CDZFHT2RA10BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZFHT2RA10BCT-ND
Single Zener Diodes CDZFHT2RA10BCT-ND
Zener Diode 9.99V 100mW ±2.2% Surface Mount VMN2

Zener Diode 9.99V 100mW ±2.2% Surface Mount VMN2

Buy Now Datasheet
Single Zener Diodes - CDZFHT2RA10BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZFHT2RA10BDKR-ND
Single Zener Diodes CDZFHT2RA10BDKR-ND
Zener Diode 9.99V 100mW ±2.2% Surface Mount VMN2

Zener Diode 9.99V 100mW ±2.2% Surface Mount VMN2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZFHT2RA10B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZFHT2RA10B
Discrete Semiconductor Products - Diodes - Zener CDZFHT2RA10B
DIODE ZENER 9.99V 100MW VMN2

DIODE ZENER 9.99V 100MW VMN2

Supplier's Site
Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm - 91Y4188 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
91Y4188
Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm 91Y4188
ZENER DIODE, AEC-Q101, 0.1W, SOD-923; Zener Voltage Vz Typ:10V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZFH Series; Automotive RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.1W, SOD-923; Zener Voltage Vz Typ:10V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZFH Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDZFHT2RA10B
Zener Diodes CDZFHT2RA10B
Zener Diodes 9.77-10.21V 100mW SOD-923 5mA

Zener Diodes 9.77-10.21V 100mW SOD-923 5mA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CDZFHT2RA10BTR-ND CDZFHT2RA10B 91Y4188 CDZFHT2RA10B
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm Zener Diodes
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Declining; Not For New Designs
Package VMN2 (SOD-923) SOD-923 SOD-923-2
VZ 9.99 volts 10 volts
ZZT 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1697386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sot-323 (sc-70)
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4486US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details