Zener Diode 22V 100mW ±2.11% Surface Mount VMN2
Zener Diode 22V 100mW ±2.11% Surface Mount VMN2
DIODE ZENER 22V 100MW VMN2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 846-CDZFHT2RA22BCT-ND | CDZFHT2RA22B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Life Cycle Stage | Declining; Not For New Designs | |
| Package | VMN2 (SOD-923) |