Comchip Technology Corporation Single Diodes CGRM4001-G

Description
Diode Standard 50V 1A Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet
Description
Diode Standard 50V 1A Surface Mount Mini SMA/SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1328-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1328-2-ND
Single Diodes 641-1328-2-ND
Diode Standard 50V 1A Surface Mount Mini SMA/SOD-123

Diode Standard 50V 1A Surface Mount Mini SMA/SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - CGRM4001-G - 100654-CGRM4001-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CGRM4001-G
100654-CGRM4001-G
Diodes, Rectifiers - Single - CGRM4001-G 100654-CGRM4001-G
Manufacturer: Comchip Technology Win Source Part Number: 100654-CGRM4001-G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini SMA/SOD-123 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Comchip Technology
Win Source Part Number: 100654-CGRM4001-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini SMA/SOD-123
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
50V 1A Diode and Rectifier - 280-CGRM4001-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-CGRM4001-G
50V 1A Diode and Rectifier 280-CGRM4001-G
DIODE GP 50V 1A MINI SMA/SOD123 Product overview: CGRM4001-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRM4001-G can be used for catalog matching and distributor lookup.

DIODE GP 50V 1A MINI SMA/SOD123 Product overview: CGRM4001-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRM4001-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - CGRM4001-G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CGRM4001-G
Single Diodes CGRM4001-G
DIODE GP 50V 1A MINI SMA/SOD123

DIODE GP 50V 1A MINI SMA/SOD123

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Diodes
Product Number 641-1328-2-ND 100654-CGRM4001-G 280-CGRM4001-G CGRM4001-G
Product Name Single Diodes Diodes, Rectifiers - Single - CGRM4001-G 50V 1A Diode and Rectifier Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data