ROHM Semiconductor USA, LLC 12V 100MW Zener Diode CDZT2R12B

Description
DIODE ZENER 12V 100MW VMN2 Product overview: CDZT2R12B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R12B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 12V 100MW VMN2 Product overview: CDZT2R12B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R12B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 100MW Zener Diode - 287-CDZT2R12B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 100MW Zener Diode
287-CDZT2R12B
12V 100MW Zener Diode 287-CDZT2R12B
DIODE ZENER 12V 100MW VMN2 Product overview: CDZT2R12B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R12B can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 100MW VMN2 Product overview: CDZT2R12B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2R12B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 846-CDZT2R12BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-CDZT2R12BDKR-ND
Single Zener Diodes 846-CDZT2R12BDKR-ND
DIODE ZENER 12V 100MW VMN2

DIODE ZENER 12V 100MW VMN2

Buy Now Datasheet
Single Zener Diodes - 846-CDZT2R12BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-CDZT2R12BCT-ND
Single Zener Diodes 846-CDZT2R12BCT-ND
DIODE ZENER 12V 100MW VMN2

DIODE ZENER 12V 100MW VMN2

Buy Now Datasheet
Single Zener Diodes - 846-CDZT2R12BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-CDZT2R12BTR-ND
Single Zener Diodes 846-CDZT2R12BTR-ND
Zener Diode 12V 100mW ±2% Surface Mount VMN2

Zener Diode 12V 100mW ±2% Surface Mount VMN2

Buy Now Datasheet
Diodes - Zener - Single - CDZT2R12B - 050277-CDZT2R12B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDZT2R12B
050277-CDZT2R12B
Diodes - Zener - Single - CDZT2R12B 050277-CDZT2R12B
Manufacturer: Rohm Semiconductor Win Source Part Number: 050277-CDZT2R12B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 9V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: VMN2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 050277-CDZT2R12B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: VMN2
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZT2R12B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZT2R12B
Discrete Semiconductor Products - Diodes - Zener CDZT2R12B
DIODE ZENER 12V 100MW VMN2

DIODE ZENER 12V 100MW VMN2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CDZT2R12B 846-CDZT2R12BDKR-ND 050277-CDZT2R12B CDZT2R12B
Product Name 12V 100MW Zener Diode Single Zener Diodes Diodes - Zener - Single - CDZT2R12B Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) VMN2 VMN2 (SOD-923)
RoHS Compliant RoHS
ZZT 30 ohms 30 ohms 30 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4737A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1658816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details