DIODE ZENER 2.2V 100MW VMN2M Product overview: CDZVT2R2.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.2V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.2V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R2.2B can be used for catalog matching and distributor lookup.
Zener Diode 2.2V 100mW Surface Mount VMN2M
Zener Diode 2.2V 100mW Surface Mount VMN2M
Zener Diode 2.2V 100mW Surface Mount VMN2M
Manufacturer: Rohm Semiconductor
Win Source Part Number: 866295-CDZVT2R2.2B
Operating Temperature Range: 150°C
Features: Zener Diode 2.2 V 100 mW - Surface Mount VMN2M
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDZVT2
Categories: Discrete Semiconductor Products
Case / Package: VMN2M
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CDZVT2R2.2BDKR, CDZVT2R2.2BCT, CDZVT2R2.2BTR
DIODE ZENER 2.2V 100MW VMN2M
DIODE ZENER 2.2V 100MW VMN2M
ZENER DIODE, 2.2V, 0.1W, SOD-923; Zener Voltage Vz Typ:2.2V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-CDZVT2R2.2B | CDZVT2R2.2BTR-ND | 866295-CDZVT2R2.2B | CDZVT2R2.2B | CDZVT2R2.2B | 81AC4566 | CDZVT2R2.2B |
| Product Name | 2.2V 100MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - CDZVT2R2.2B | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 2.2V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm | Zener Diodes |
| Package | Tape & Reel (TR) | VMN2M | 2-SMD, Flat Lead | VMN2M (SOD-923) | SOD-923 | VMN-2 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 volts | |||
| ZZT | 100 ohms | 100 ohms | 100 ohms | ||||
| PD | 100 milliwatts | 100 milliwatts |