ROHM Semiconductor USA, LLC Single Zener Diodes CDZT2RA7.5B

Description
Zener Diode 7.5V 100mW ±2% Surface Mount VMN2
Request a Quote Datasheet
Description
Zener Diode 7.5V 100mW ±2% Surface Mount VMN2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CDZT2RA7.5BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZT2RA7.5BTR-ND
Single Zener Diodes CDZT2RA7.5BTR-ND
Zener Diode 7.5V 100mW ±2% Surface Mount VMN2

Zener Diode 7.5V 100mW ±2% Surface Mount VMN2

Buy Now Datasheet
Diodes - Zener - Single - CDZT2RA7.5B - 099376-CDZT2RA7.5B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDZT2RA7.5B
099376-CDZT2RA7.5B
Diodes - Zener - Single - CDZT2RA7.5B 099376-CDZT2RA7.5B
Manufacturer: Rohm Semiconductor Win Source Part Number: 099376-CDZT2RA7.5B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 4V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: VMN2 Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 099376-CDZT2RA7.5B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 4V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: VMN2
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
7.5V 100MW Zener Diode - 287-CDZT2RA7.5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 100MW Zener Diode
287-CDZT2RA7.5B
7.5V 100MW Zener Diode 287-CDZT2RA7.5B
DIODE ZENER 7.5V 100MW VMN2 Product overview: CDZT2RA7.5B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA7.5B can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 100MW VMN2 Product overview: CDZT2RA7.5B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA7.5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZT2RA7.5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZT2RA7.5B
Discrete Semiconductor Products - Diodes - Zener CDZT2RA7.5B
DIODE ZENER 7.5V 100MW VMN2

DIODE ZENER 7.5V 100MW VMN2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
CDZT2RA7.5B
Zener Diodes CDZT2RA7.5B
Zener Diodes Zener Diode, 100mW, 2 Pin.

Zener Diodes Zener Diode, 100mW, 2 Pin.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CDZT2RA7.5BTR-ND 099376-CDZT2RA7.5B 287-CDZT2RA7.5B CDZT2RA7.5B CDZT2RA7.5B
Product Name Single Zener Diodes Diodes - Zener - Single - CDZT2RA7.5B 7.5V 100MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Declining; Not For New Designs Active
Package VMN2 Tape & Reel (TR) VMN2 (SOD-923) VMN-2
VZ 7.5 volts 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C4V3,135 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Zener Diodes - 1658838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4465 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details