Zener Diode 4.03V 100mW ±3.35% Surface Mount VMN2
Zener Diode 4.03V 100mW ±3.35% Surface Mount VMN2
DIODE ZENER 4.03V 100MW VMN2
Zener Diodes 3.89-4.16V 100mW SOD-923 5mA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDZFHT2RA3.9BTR-ND | CDZFHT2RA3.9B | CDZFHT2RA3.9B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Declining; Not For New Designs | ||
| Package | VMN2 (SOD-923) | SOD-923-2 |