ROHM Semiconductor USA, LLC Single Zener Diodes CDZCT2RA6.8B

Description
Zener Diode 6.8V 100mW ±2% Surface Mount VMN2
Request a Quote Datasheet
Description
Zener Diode 6.8V 100mW ±2% Surface Mount VMN2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CDZCT2RA6.8BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZCT2RA6.8BTR-ND
Single Zener Diodes CDZCT2RA6.8BTR-ND
Zener Diode 6.8V 100mW ±2% Surface Mount VMN2

Zener Diode 6.8V 100mW ±2% Surface Mount VMN2

Buy Now Datasheet
6.8V 100MW Zener Diode - 287-CDZCT2RA6.8B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 100MW Zener Diode
287-CDZCT2RA6.8B
6.8V 100MW Zener Diode 287-CDZCT2RA6.8B
DIODE ZENER 6.8V 100MW VMN2 Product overview: CDZCT2RA6.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZCT2RA6.8B can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 100MW VMN2 Product overview: CDZCT2RA6.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZCT2RA6.8B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CDZCT2RA6.8B - 801582-CDZCT2RA6.8B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDZCT2RA6.8B
801582-CDZCT2RA6.8B
Diodes - Zener - Single - CDZCT2RA6.8B 801582-CDZCT2RA6.8B
Manufacturer: Rohm Semiconductor Win Source Part Number: 801582-CDZCT2RA6.8B Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 100mW Voltage - Zener (Nom) (Vz): 6.8V Supplier Device Package: VMN2 Manufacturer Package: 2-SMD, Flat Lead Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 8,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 500nA at 3.5V Part Number Series: CDZC6V8

Manufacturer: Rohm Semiconductor
Win Source Part Number: 801582-CDZCT2RA6.8B
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 100mW
Voltage - Zener (Nom) (Vz): 6.8V
Supplier Device Package: VMN2
Manufacturer Package: 2-SMD, Flat Lead
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 8,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 500nA at 3.5V
Part Number Series: CDZC6V8

Buy Now Datasheet
DIODE ZENER 6.8V 100MW VMN2 - 687-CDZCT2RA6.8B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.8V 100MW VMN2
687-CDZCT2RA6.8B
DIODE ZENER 6.8V 100MW VMN2 687-CDZCT2RA6.8B
DIODE ZENER 6.8V 100MW VMN2

DIODE ZENER 6.8V 100MW VMN2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - CDZCT2RA6.8B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZCT2RA6.8B
Discrete Semiconductor Products - Diodes - Zener CDZCT2RA6.8B
DIODE ZENER 6.8V 100MW VMN2

DIODE ZENER 6.8V 100MW VMN2

Supplier's Site
Single Zener Diodes - CDZCT2RA6.8B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
CDZCT2RA6.8B
Single Zener Diodes CDZCT2RA6.8B
DIODE ZENER 6.8V 100MW VMN2

DIODE ZENER 6.8V 100MW VMN2

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CDZCT2RA6.8BTR-ND 287-CDZCT2RA6.8B 801582-CDZCT2RA6.8B 687-CDZCT2RA6.8B CDZCT2RA6.8B CDZCT2RA6.8B
Product Name Single Zener Diodes 6.8V 100MW Zener Diode Diodes - Zener - Single - CDZCT2RA6.8B DIODE ZENER 6.8V 100MW VMN2 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) 2-SMD, Flat Lead VMN2 2-SMD, Flat Lead
RoHS Compliant RoHS RoHS
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts
IR 5.00E-4 mA 500 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data