ROHM Semiconductor USA, LLC Single Zener Diodes CDZVT2R24B

Description
Zener Diode 24V 100mW ±2.21% Surface Mount VMN2M
Request a Quote Datasheet
Description
Zener Diode 24V 100mW ±2.21% Surface Mount VMN2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-CDZVT2R24BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-CDZVT2R24BTR-ND
Single Zener Diodes 846-CDZVT2R24BTR-ND
Zener Diode 24V 100mW ±2.21% Surface Mount VMN2M

Zener Diode 24V 100mW ±2.21% Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - 846-CDZVT2R24BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-CDZVT2R24BCT-ND
Single Zener Diodes 846-CDZVT2R24BCT-ND
Zener Diode 24V 100mW ±2.21% Surface Mount VMN2M

Zener Diode 24V 100mW ±2.21% Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - 846-CDZVT2R24BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-CDZVT2R24BDKR-ND
Single Zener Diodes 846-CDZVT2R24BDKR-ND
Zener Diode 24V 100mW ±2.21% Surface Mount VMN2M

Zener Diode 24V 100mW ±2.21% Surface Mount VMN2M

Buy Now Datasheet
Diodes - Zener - Single - CDZVT2R24B - 866297-CDZVT2R24B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDZVT2R24B
866297-CDZVT2R24B
Diodes - Zener - Single - CDZVT2R24B 866297-CDZVT2R24B
Manufacturer: Rohm Semiconductor Win Source Part Number: 866297-CDZVT2R24B Operating Temperature Range: 150°C (TJ) Features: Zener Diode 24 V 100 mW ±2.21% Surface Mount VMN2M Package: SOD-923 Package: Reel - TR Mounting: Surface Mount Family Name: CDZVT2 Categories: Discrete Semiconductor Products Case / Package: VMN2M ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 846-CDZVT2R24BTR, 846-CDZVT2R24BCT, 846-CDZVT2R24BDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 866297-CDZVT2R24B
Operating Temperature Range: 150°C (TJ)
Features: Zener Diode 24 V 100 mW ±2.21% Surface Mount VMN2M
Package: SOD-923
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDZVT2
Categories: Discrete Semiconductor Products
Case / Package: VMN2M
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 846-CDZVT2R24BTR, 846-CDZVT2R24BCT, 846-CDZVT2R24BDKR

Buy Now Datasheet
24V 100MW Zener Diode - 287-CDZVT2R24B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 100MW Zener Diode
287-CDZVT2R24B
24V 100MW Zener Diode 287-CDZVT2R24B
DIODE ZENER 24V 100MW VMN2M Product overview: CDZVT2R24B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R24B can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 100MW VMN2M Product overview: CDZVT2R24B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R24B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 24V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm - 81AC4570 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 24V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
81AC4570
Zener Diode, 24V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm 81AC4570
ZENER DIODE, 24V, 0.1W, SOD-923; Zener Voltage Vz Typ:24V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 24V, 0.1W, SOD-923; Zener Voltage Vz Typ:24V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZVT2R24B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZVT2R24B
Discrete Semiconductor Products - Diodes - Zener CDZVT2R24B
DIODE ZENER 24V 100MW VMN2M

DIODE ZENER 24V 100MW VMN2M

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 846-CDZVT2R24BTR-ND 866297-CDZVT2R24B 287-CDZVT2R24B 81AC4570 CDZVT2R24B
Product Name Single Zener Diodes Diodes - Zener - Single - CDZVT2R24B 24V 100MW Zener Diode Zener Diode, 24V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F)
Package VMN2M Tape & Reel (TR) SOD-923 VMN2M (SOD-923)
RoHS Compliant RoHS RoHS
VZ 24 volts 24 volts 24 volts
ZZT 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data