DIODE STANDARD 400V 1A DO214AC
DIODE GEN PURP 400V 1A DO214AC S Product overview: CGRA4004-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRA4004-HF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368251-CGRA4004-HF
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: CGRA4004
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Zener Diodes 1A 400V SMD GENERAL PURPOSE RECTIFIER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Zener Diodes |
| Product Number | 641-CGRA4004-HFTR-ND | 280-CGRA4004-HF | 1368251-CGRA4004-HF | CGRA4004-HF |
| Product Name | Single Diodes | 400V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.1 volts |