Manufacturer: Comchip Technology
Win Source Part Number: 1029167-CGRB202-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE STANDARD 100V 2A DO214AA
DIODE STANDARD 100V 2A DO214AA
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1029167-CGRB202-G | 641-CGRB202-GCT-ND | CGRB202-G |
| Product Name | Diodes, Rectifiers - Single - CGRB202-G | Single Diodes | Rectifiers |
| Diode Type | Standard | ||
| VF | 1.1 volts | ||
| VR | 100 volts |