ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Diodes - Zener - Single CDZVT2R4.3B

Description
Win Source Part Number: 1051746-CDZVT2R4.3B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 100 mW Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 100 Ohms Package / Case: 2-SMD, Flat Lead Supplier Device Package: VMN2M Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): BZM55C4V3-TR3; BZM55B4V3-TR; BZM55C4V3-TR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Rohm Semiconductor Other Names: CDZVT2R4.3BDKR,CDZVT 2R4.3BTR,CDZVT2R4.3B CT Base Product Number: CDZVT2
Request a Quote Datasheet
Description
Win Source Part Number: 1051746-CDZVT2R4.3B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 100 mW Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 100 Ohms Package / Case: 2-SMD, Flat Lead Supplier Device Package: VMN2M Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): BZM55C4V3-TR3; BZM55B4V3-TR; BZM55C4V3-TR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Rohm Semiconductor Other Names: CDZVT2R4.3BDKR,CDZVT 2R4.3BTR,CDZVT2R4.3B CT Base Product Number: CDZVT2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1051746-CDZVT2R4.3B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1051746-CDZVT2R4.3B
Discrete Semiconductor Products - Diodes - Zener - Single 1051746-CDZVT2R4.3B
Win Source Part Number: 1051746-CDZVT2R4.3B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Power - Max: 100 mW Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 100 Ohms Package / Case: 2-SMD, Flat Lead Supplier Device Package: VMN2M Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): BZM55C4V3-TR3; BZM55B4V3-TR; BZM55C4V3-TR; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Rohm Semiconductor Other Names: CDZVT2R4.3BDKR,CDZVT 2R4.3BTR,CDZVT2R4.3B CT Base Product Number: CDZVT2

Win Source Part Number: 1051746-CDZVT2R4.3B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.3 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: VMN2M
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): BZM55C4V3-TR3; BZM55B4V3-TR; BZM55C4V3-TR;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: CDZVT2R4.3BDKR,CDZVT2R4.3BTR,CDZVT2R4.3BCT
Base Product Number: CDZVT2

Buy Now Datasheet
4.3V 100MW Zener Diode - 287-CDZVT2R4.3B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 100MW Zener Diode
287-CDZVT2R4.3B
4.3V 100MW Zener Diode 287-CDZVT2R4.3B
DIODE ZENER 4.3V 100MW VMN2M Product overview: CDZVT2R4.3B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R4.3B can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 100MW VMN2M Product overview: CDZVT2R4.3B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R4.3B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - CDZVT2R4.3BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R4.3BDKR-ND
Single Zener Diodes CDZVT2R4.3BDKR-ND
Zener Diode 4.3V 100mW Surface Mount VMN2M

Zener Diode 4.3V 100mW Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - CDZVT2R4.3BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R4.3BCT-ND
Single Zener Diodes CDZVT2R4.3BCT-ND
Zener Diode 4.3V 100mW Surface Mount VMN2M

Zener Diode 4.3V 100mW Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - CDZVT2R4.3BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R4.3BTR-ND
Single Zener Diodes CDZVT2R4.3BTR-ND
Zener Diode 4.3V 100mW Surface Mount VMN2M

Zener Diode 4.3V 100mW Surface Mount VMN2M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZVT2R4.3B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZVT2R4.3B
Discrete Semiconductor Products - Diodes - Zener CDZVT2R4.3B
DIODE ZENER 4.3V 100MW VMN2M

DIODE ZENER 4.3V 100MW VMN2M

Supplier's Site
DIODE ZENER 4.3V 100MW VMN2M - 687-CDZVT2R4.3B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 4.3V 100MW VMN2M
687-CDZVT2R4.3B
DIODE ZENER 4.3V 100MW VMN2M 687-CDZVT2R4.3B
DIODE ZENER 4.3V 100MW VMN2M

DIODE ZENER 4.3V 100MW VMN2M

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
CDZVT2R4.3B
Zener Diodes CDZVT2R4.3B
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet
Zener Diode, 4.3V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm - 69AC5668 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 4.3V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
69AC5668
Zener Diode, 4.3V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm 69AC5668
ZENER DIODE, 4.3V, 0.1W, SOD-923; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 4.3V, 0.1W, SOD-923; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1051746-CDZVT2R4.3B 287-CDZVT2R4.3B CDZVT2R4.3BDKR-ND CDZVT2R4.3B 687-CDZVT2R4.3B CDZVT2R4.3B 69AC5668
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 4.3V 100MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 4.3V 100MW VMN2M Zener Diodes Zener Diode, 4.3V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
Package 2-SMD, Flat Lead Tape & Reel (TR) VMN2M (SOD-923) 2-SMD, Flat Lead VMN-2 SOD-923
VZ 4.3 volts 4.3 volts 4.3 volts 4.3 volts 4.3 volts
ZZT 100 ohms 100 ohms 100 ohms
IR 0.0050 mA 5 mA
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data