Comchip Technology Corporation Single Diodes CDSUR101A

Description
Diode Standard 80V 100mA Surface Mount 0603/SOD-523F
Request a Quote Datasheet
Description
Diode Standard 80V 100mA Surface Mount 0603/SOD-523F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-1423-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1423-2-ND
Single Diodes 641-1423-2-ND
Diode Standard 80V 100mA Surface Mount 0603/SOD-523F

Diode Standard 80V 100mA Surface Mount 0603/SOD-523F

Buy Now Datasheet
Diodes, Rectifiers - Single - CDSUR101A - 1029035-CDSUR101A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CDSUR101A
1029035-CDSUR101A
Diodes, Rectifiers - Single - CDSUR101A 1029035-CDSUR101A
Manufacturer: Comchip Technology Win Source Part Number: 1029035-CDSUR101A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 50nA @ 75V Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 0603/SOD-523F Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1029035-CDSUR101A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 50nA @ 75V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603/SOD-523F
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 641-1423-2-ND 1029035-CDSUR101A
Product Name Single Diodes Diodes, Rectifiers - Single - CDSUR101A
Tj 125 C (257 F) 125 C (257 F)
Diode Type Standard
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details