DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
70
80
90
100
110
120
126
127
128
129
130
131
132
133
134
135
136
137
138
140
150
160
170
180
190
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 10V 350MW SMD DIODE-ZENER SINGLE | |
| 11V 350MW SMD DIODE-ZENER SINGLE | |
| 12V 350MW SMD DIODE-ZENER SINGLE | |
| 12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 12V Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 13V 350MW SMD DIODE-ZENER SINGLE | |
| 14V 350MW SMD DIODE-ZENER SINGLE | |
| 15V 350MW SMD DIODE-ZENER SINGLE | |
| 16V 350MW SMD DIODE-ZENER SINGLE | |
| 200MA 250V SMD DIODE-SWITCHING D | |
| 200MA 300V SMD DIODE-SWITCHING D | |
| 23V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 250MA 100V SMD DIODE-ULTRA LOW L | |
| 3.6V 350MW SMD DIODE-ZENER SINGL | |
| 50W 1.5V SMD TRANSIENT VOLTAGE S | |
| 7.5V 350MW SMD DIODE-ZENER SINGL | |
| 70V SMD DIODE-SCHOTTKY (<1A) DUA | |
| 8.2V 350MW SMD DIODE-ZENER SINGL | |
| Bridge Rectifier Single Phase Standard 60V Surface Mount SOT-363 | |
| Current Limiting Regulator High/Low-Side 1.1mA SOD-123FL | |
| Current Limiting Regulator High/Low-Side 1.5mA SOD-123FL | |
| Current Limiting Regulator High/Low-Side 10mA SOD-123FL | |
| Current Limiting Regulator High/Low-Side 12mA SOD-123FL | |
| Current Limiting Regulator High/Low-Side 130µA SOD-123FL | |
| Current Limiting Regulator High/Low-Side 15mA SOD-123FL | |
| Current Limiting Regulator High/Low-Side 18mA SOD-123FL | |
| Current Limiting Regulator High/Low-Side 2.69mA SOD-123FL | |
| Current Limiting Regulator High/Low-Side 2mA SOD-123FL | |
| Current Limiting Regulator High/Low-Side 3.55mA SOD-123FL | |
| Current Limiting Regulator High/Low-Side 310µA SOD-123FL | |
| Current Limiting Regulator High/Low-Side 4.5mA SOD-123FL | |
| Current Limiting Regulator High/Low-Side 5.75mA SOD-123FL | |
| Current Limiting Regulator High/Low-Side 515µA SOD-123FL | |
| Current Limiting Regulator High/Low-Side 760µA SOD-123FL | |
| Current Limiting Regulator High/Low-Side 8.2mA SOD-123FL | |
| DIODE ARR SCHOTT 30V 100MA SOT23 | |
| Diode Array 1 Pair Common Anode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Schottky 70V 15mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Schottky 70V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 240V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 75V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 75V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 500mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Schottky 70V 15mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Schottky 70V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 240V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 75V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 75V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Schottky 30V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Schottky 40V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Schottky 70V 15mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Schottky 70V 15mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 120V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 120V 250mA Surface Mount SOT-563, SOT-666 | |
| Diode Array 1 Pair Series Connection Standard 120V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 120V 400mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 180V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 200V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 240V 200mA Surface Mount SOT-563, SOT-666 | |
| Diode Array 1 Pair Series Connection Standard 240V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 300V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 75V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 75V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 90V 250mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 90V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 2 Independent Schottky 100V 500mA Surface Mount SOT-563, SOT-666 | |
| Diode Array 2 Independent Schottky 30V 100mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 2 Independent Schottky 40V 200mA (DC) Surface Mount SOT-563, SOT-666 | |
| Diode Array 2 Independent Schottky 40V 200mA Surface Mount SOT-563, SOT-666 | |
| Diode Array 2 Independent Schottky 70V 15mA (DC) Surface Mount SOT-563, SOT-666 | |
| Diode Array 2 Independent Standard 120V 250mA Surface Mount SOT-563, SOT-666 | |
| Diode Array 2 Independent Standard 180V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 2 Independent Standard 75V 250mA (DC) Surface Mount SOT-563, SOT-666 | |
| Diode Array 2 Independent Standard 75V 250mA Surface Mount SOT-563, SOT-666 | |
| Diode Array 2 Pair Common Cathode Schottky 70V 15mA (DC) Surface Mount SOT-563, SOT-666 | |
| Diode Array 2 Pair Series Connection Standard 100V 200mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Schottky 30V 100mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Schottky 70V 15mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Standard 75V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Standard 75V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| DIODE ARRAY GP 30V 100MA SOT23 | |
| DIODE CUR REG 100V 1.32MA 445MW | |
| DIODE CUR REG 100V 1.72MA 445MW | |
| DIODE CUR REG 100V 2.32MA 445MW | |
| DIODE CUR REG 100V 210UA 445MW | |
| DIODE CUR REG 100V 3.1MA 445MW | |
| DIODE CUR REG 100V 4.1MA 445MW | |
| DIODE CUR REG 100V 420UA 445MW | |
| DIODE CUR REG 100V 5.1MA 445MW | |
| DIODE CUR REG 100V 6.5MA 445MW | |
| DIODE CUR REG 100V 630UA 445MW | |
| DIODE CUR REG 100V 920UA 445MW | |
| DIODE CUR REG 50V 12MA 580MW | |
| DIODE CUR REG 50V 14.4MA 580MW | |
| DIODE CUR REG 50V 18MA 580MW | |
| DIODE CUR REG 50V 20MA 580MW | |
| DIODE CUR REG 50V 25MA 580MW | |
| DIODE CUR REG 50V 55MA 570MW | |
| DIODE CUR REG 50V 9.84MA 580MW | |
| Diode Schottky 100V 1A Surface Mount SOD-123F | |
| Diode Schottky 20V 1A Surface Mount SOD-123F | |
| Diode Schottky 30V 100mA (DC) Surface Mount SOT-23 | |
| Diode Schottky 30V 100mA Surface Mount SOD-523 | |
| Diode Schottky 30V 100mA Surface Mount SOT-23 | |
| Diode Schottky 30V 1A Surface Mount SOD-323FL | |
| Diode Schottky 40V 1.75A Surface Mount SOT-23F | |
| Diode Schottky 40V 1A Surface Mount SOD-123F | |
| Diode Schottky 40V 200mA Surface Mount SOD-523 | |
| Diode Schottky 40V 200mA Surface Mount SOT-23 | |
| Diode Schottky 40V 500mA (DC) Surface Mount SOT-23 | |
| Diode Schottky 40V 500mA Surface Mount SOT-23 | |
| Diode Schottky 70V 15mA (DC) Surface Mount SOT-23 | |
| Diode Schottky 70V 15mA Surface Mount SOD-523 | |
| Diode Schottky 70V 15mA Surface Mount SOT-23 | |
| Diode Standard 1000V 1A Surface Mount SMA | |
| Diode Standard 1000V 1A Surface Mount SMB | |
| Diode Standard 1000V 1A Surface Mount SOD-123F | |
| Diode Standard 100V 1A Surface Mount SMA | |
| Diode Standard 100V 1A Surface Mount SMB | |
| Diode Standard 120V 400mA Surface Mount SOT-23 | |
| Diode Standard 180V 200mA Surface Mount SOD-523 | |
| Diode Standard 180V 200mA Surface Mount SOT-23 | |
| Diode Standard 200V 1A Surface Mount SMA | |
| Diode Standard 200V 1A Surface Mount SMB | |
| Diode Standard 200V 1A Surface Mount SOD-123F | |
| Diode Standard 200V 200mA Surface Mount SOT-23 | |
| Diode Standard 240V 200mA Surface Mount SOD-523 | |
| Diode Standard 240V 200mA Surface Mount SOT-23 | |
| DIODE STANDARD 30V 100MA SOT23 | |
| Diode Standard 400V 1A Surface Mount SMA | |
| Diode Standard 400V 1A Surface Mount SMB | |
| Diode Standard 400V 1A Surface Mount SOD-123F | |
| Diode Standard 50V 250mA (DC) Surface Mount SOT-23 | |
| Diode Standard 50V 250mA Surface Mount SOT-23 | |
| Diode Standard 600V 1A Surface Mount SMA | |
| Diode Standard 600V 1A Surface Mount SMB | |
| Diode Standard 600V 1A Surface Mount SOD-123F | |
| Diode Standard 60V 100mA (DC) Through Hole DO-35 | |
| Diode Standard 75V 250mA (DC) Surface Mount SOT-23 | |
| Diode Standard 75V 250mA Surface Mount SOD-523 | |
| Diode Standard 75V 250mA Surface Mount SOT-23 | |
| Diode Standard 800V 1A Surface Mount SOD-123F | |
| Diode Standard 90V 100mA (DC) Through Hole DO-35 | |
| Diode Standard 90V 250mA Surface Mount SOT-23 | |
| DIODE ZENER ARRAY 10V SOT-23 | |
| DIODE ZENER ARRAY 2.4V SOT-23 | |
| DIODE ZENER ARRAY 2.7V SOT-23 | |
| DIODE ZENER ARRAY 20V SOT-23 | |
| DIODE ZENER ARRAY 22V SOT-23 | |
| DIODE ZENER ARRAY 27V SOT-23 | |
| DIODE ZENER ARRAY 3.3V SOT-23 | |
| DIODE ZENER ARRAY 3.6V SOT-23 | |
| DIODE ZENER ARRAY 3.9V SOT-23 | |
| DIODE ZENER ARRAY 30V SOT-23 | |
| DIODE ZENER ARRAY 33V SOT-23 | |
| DIODE ZENER ARRAY 36V SOT-23 | |
| DIODE ZENER ARRAY 3V SOT-23 | |
| DIODE ZENER ARRAY 43V SOT-23 | |
| Regulator | |
| TVS DIODE 4VWM 12VC SOD523 | |
| TVS DIODE 5VWM 23VC SOT363 | |
| Zener Diode 1.8V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 10V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 10V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 10V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 11V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 11V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 11V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 12V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 12V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 12V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 13V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 13V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 13V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 14V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 15V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 15V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 15V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 16V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 16V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 16V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 17V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 18V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 18V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 18V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 19V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 2.2V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 2.4V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 2.4V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 2.4V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 2.5V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 2.5V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 2.6V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 2.7V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 2.7V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 2.7V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 2.8V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 20V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 20V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 20V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 22V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 22V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 22V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 24V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 24V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 24V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 25V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 27V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 27V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 27V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 28V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 2V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 3.3V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 3.3V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 3.3V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 3.6V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 3.6V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 3.6V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 3.9V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 3.9V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 3.9V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 30V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 30V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 30V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 33V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 33V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 33V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 36V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 36V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 36V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 39V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 39V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 39V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 3V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 3V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 3V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 4.3V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 4.3V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 4.3V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 4.7V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 4.7V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 4.7V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 43V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 43V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 47V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 47V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 5.1V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 5.1V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 5.1V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 5.6V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 5.6V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 5.6V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 51V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 56V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 6.2V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 6.2V 325mW ±5% Surface Mount SOT-363 | |
| Zener Diode 6.2V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 6.8V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 6.8V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 6.8V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 60V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 62V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 68V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 6V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 7.5V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 7.5V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 7.5V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 75V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 75V 500mW ±5% Surface Mount SOD-123 | |
| Zener Diode 8.2V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 8.2V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 8.2V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 8.7V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode 9.1V 250mW ±5% Surface Mount SOD-523 | |
| Zener Diode 9.1V 300mW ±5% Surface Mount SOD-523 | |
| Zener Diode 9.1V 350mW ±5% Surface Mount SOT-23 | |
| Zener Diode Array 1 Pair Common Anode 12.05V 350mW ±5% SOT-23 | |
| Zener Diode Array 1 Pair Common Anode 14.7V 350mW SOT-23 | |
| Zener Diode Array 1 Pair Common Anode 24.2V 350mW SOT-23 | |
| Zener Diode Array 3 Independent 10V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 11V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 12V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 13V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 15V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 18V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 2.4V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 2.5V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 2.7V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 2.8V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 20V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 22V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 27V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 28V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 3.3V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 3.6V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 3.9V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 30V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 33V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 36V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 39V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 3V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 4.3V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 4.7V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 5.1V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 5.6V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 6.2V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 6.8V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 6V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 7.5V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 8.2V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 8.7V 200mW ±5% SOT-363 | |
| Zener Diode Array 3 Independent 9.1V 200mW ±5% SOT-363 |
| << Prev | Next >> |