Diode Standard 600V 1A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 600V 1A DO214AA Product overview: CEFB105-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CEFB105-G can be used for catalog matching and distributor lookup.
Manufacturer: Comchip Technology
Win Source Part Number: 1029054-CEFB105-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | 641-1149-2-ND | 280-CEFB105-G | 1029054-CEFB105-G |
| Product Name | Single Diodes | 600V 1A Diode and Rectifier | Diodes, Rectifiers - Single - CEFB105-G |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Package | Tape & Reel (TR) | ||
| RoHS Compliant | RoHS | ||
| Diode Type | Standard |