Diode Standard 50V 3A Surface Mount DO-214AA (SMB)
Manufacturer: Comchip Technology
Win Source Part Number: 1029168-CGRB301-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE GEN PURP 50V 3A DO214AA
Rectifiers GEN PURP RECTIFIER 3A, 50V
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 641-1168-2-ND | 1029168-CGRB301-G | CGRB301-G | CGRB301-G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CGRB301-G | Single Diodes | Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts |