ROHM Semiconductor USA, LLC 7.5V 100MW Zener Diode CDZVT2R7.5B

Description
DIODE ZENER 7.5V 100MW VMN2M Product overview: CDZVT2R7.5B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R7.5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 7.5V 100MW VMN2M Product overview: CDZVT2R7.5B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R7.5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5V 100MW Zener Diode - 287-CDZVT2R7.5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 100MW Zener Diode
287-CDZVT2R7.5B
7.5V 100MW Zener Diode 287-CDZVT2R7.5B
DIODE ZENER 7.5V 100MW VMN2M Product overview: CDZVT2R7.5B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R7.5B can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 100MW VMN2M Product overview: CDZVT2R7.5B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZVT2R7.5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CDZVT2R7.5B - 866302-CDZVT2R7.5B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CDZVT2R7.5B
866302-CDZVT2R7.5B
Diodes - Zener - Single - CDZVT2R7.5B 866302-CDZVT2R7.5B
Manufacturer: Rohm Semiconductor Win Source Part Number: 866302-CDZVT2R7.5B Operating Temperature Range: 150°C Features: Zener Diode 7.5 V 100 mW - Surface Mount VMN2M Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: CDZVT2 Categories: Discrete Semiconductor Products Case / Package: VMN2M ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CDZVT2R7.5BDKR, CDZVT2R7.5BCT, CDZVT2R7.5BTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 866302-CDZVT2R7.5B
Operating Temperature Range: 150°C
Features: Zener Diode 7.5 V 100 mW - Surface Mount VMN2M
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDZVT2
Categories: Discrete Semiconductor Products
Case / Package: VMN2M
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CDZVT2R7.5BDKR, CDZVT2R7.5BCT, CDZVT2R7.5BTR

Buy Now Datasheet
Single Zener Diodes - CDZVT2R7.5BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R7.5BCT-ND
Single Zener Diodes CDZVT2R7.5BCT-ND
Zener Diode 7.5V 100mW Surface Mount VMN2M

Zener Diode 7.5V 100mW Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - CDZVT2R7.5BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R7.5BDKR-ND
Single Zener Diodes CDZVT2R7.5BDKR-ND
Zener Diode 7.5V 100mW Surface Mount VMN2M

Zener Diode 7.5V 100mW Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - CDZVT2R7.5BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R7.5BTR-ND
Single Zener Diodes CDZVT2R7.5BTR-ND
Zener Diode 7.5V 100mW Surface Mount VMN2M

Zener Diode 7.5V 100mW Surface Mount VMN2M

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDZVT2R7.5B
Zener Diodes CDZVT2R7.5B
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZVT2R7.5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZVT2R7.5B
Discrete Semiconductor Products - Diodes - Zener CDZVT2R7.5B
DIODE ZENER 7.5V 100MW VMN2M

DIODE ZENER 7.5V 100MW VMN2M

Supplier's Site
Zener Diode, 7.5V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm - 81AC4580 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 7.5V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
81AC4580
Zener Diode, 7.5V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm 81AC4580
ZENER DIODE, 7.5V, 0.1W, SOD-923; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 7.5V, 0.1W, SOD-923; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-CDZVT2R7.5B 866302-CDZVT2R7.5B CDZVT2R7.5BCT-ND CDZVT2R7.5B CDZVT2R7.5B 81AC4580
Product Name 7.5V 100MW Zener Diode Diodes - Zener - Single - CDZVT2R7.5B Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 7.5V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
Package Tape & Reel (TR) VMN2M VMN-2 VMN2M (SOD-923) SOD-923
RoHS Compliant RoHS RoHS
VZ 7.5 volts 7.5 volts 7.5 volts
ZZT 30 ohms 30 ohms
PD 100 milliwatts 100 milliwatts
Unlock Full Specs
to access all available technical data