ROHM Semiconductor USA, LLC 5.1V 100MW Zener Diode CDZT2RA5.1B

Description
DIODE ZENER 5.1V 100MW VMN2 Product overview: CDZT2RA5.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA5.1B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 100MW VMN2 Product overview: CDZT2RA5.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA5.1B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 100MW Zener Diode - 287-CDZT2RA5.1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 100MW Zener Diode
287-CDZT2RA5.1B
5.1V 100MW Zener Diode 287-CDZT2RA5.1B
DIODE ZENER 5.1V 100MW VMN2 Product overview: CDZT2RA5.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA5.1B can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 100MW VMN2 Product overview: CDZT2RA5.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZT2RA5.1B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - CDZT2RA5.1BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZT2RA5.1BTR-ND
Single Zener Diodes CDZT2RA5.1BTR-ND
Zener Diode 5.1V 100mW ±2% Surface Mount VMN2

Zener Diode 5.1V 100mW ±2% Surface Mount VMN2

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDZT2RA5.1B
Zener Diodes CDZT2RA5.1B
Zener Diodes ZENER DIODE, 100MW 2 PIN

Zener Diodes ZENER DIODE, 100MW 2 PIN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZT2RA5.1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZT2RA5.1B
Discrete Semiconductor Products - Diodes - Zener CDZT2RA5.1B
DIODE ZENER 5.1V 100MW VMN2

DIODE ZENER 5.1V 100MW VMN2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CDZT2RA5.1B CDZT2RA5.1BTR-ND CDZT2RA5.1B CDZT2RA5.1B
Product Name 5.1V 100MW Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) VMN2
RoHS Compliant RoHS
VZ 5.1 volts 5.1 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data