ROHM Semiconductor USA, LLC Single Zener Diodes CDZVT2R2.4B

Description
Zener Diode 2.4V 100mW Surface Mount VMN2M
Request a Quote Datasheet
Description
Zener Diode 2.4V 100mW Surface Mount VMN2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CDZVT2R2.4BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R2.4BDKR-ND
Single Zener Diodes CDZVT2R2.4BDKR-ND
Zener Diode 2.4V 100mW Surface Mount VMN2M

Zener Diode 2.4V 100mW Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - CDZVT2R2.4BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R2.4BCT-ND
Single Zener Diodes CDZVT2R2.4BCT-ND
Zener Diode 2.4V 100mW Surface Mount VMN2M

Zener Diode 2.4V 100mW Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - CDZVT2R2.4BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R2.4BTR-ND
Single Zener Diodes CDZVT2R2.4BTR-ND
Zener Diode 2.4V 100mW Surface Mount VMN2M

Zener Diode 2.4V 100mW Surface Mount VMN2M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZVT2R2.4B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZVT2R2.4B
Discrete Semiconductor Products - Diodes - Zener CDZVT2R2.4B
DIODE ZENER 2.4V 100MW VMN2M

DIODE ZENER 2.4V 100MW VMN2M

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
CDZVT2R2.4B
Zener Diodes CDZVT2R2.4B
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet
Zener Diode, 2.4V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm - 81AC4567 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.4V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
81AC4567
Zener Diode, 2.4V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm 81AC4567
ZENER DIODE, 2.4V, 0.1W, SOD-923; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 2.4V, 0.1W, SOD-923; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CDZVT2R2.4BDKR-ND CDZVT2R2.4B CDZVT2R2.4B 81AC4567
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 2.4V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package VMN2M (SOD-923) VMN-2 SOD-923
VZ 2.4 volts 2.4 volts
ZZT 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384954P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4472 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-C6V8/DG,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details