Zener Diode 2V 100mW Surface Mount VMN2M
Zener Diode 2V 100mW Surface Mount VMN2M
Zener Diode 2V 100mW Surface Mount VMN2M
ZENER DIODE, 2V, 0.1W, SOD-923; Zener Voltage Vz Typ:2V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 2V 100MW VMN2M
DIODE ZENER 2V 100MW VMN2M
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDZVT2R2.0BCT-ND | 81AC4565 | CDZVT2R2.0B | CDZVT2R2.0B | CDZVT2R2.0B |
| Product Name | Single Zener Diodes | Zener Diode, 2V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package | SOD-923 | VMN-2 | 2-SMD, Flat Lead | VMN2M (SOD-923) | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | ||||
| VZ | 2 volts | 2 volts | 2 volts |