Zener Diode 6.2V 100mW ±2.2% Surface Mount VMN2
Zener Diode 6.2V 100mW ±2.2% Surface Mount VMN2
Zener Diode 6.2V 100mW ±2.2% Surface Mount VMN2
DIODE ZENER 6.2V 100MW VMN2 Product overview: CDZFHT2RA6.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZFHT2RA6.2B can be used for catalog matching and distributor lookup.
DIODE ZENER 6.2V 100MW VMN2
ZENER DIODE, 6.2V, 0.1W, SOD-923; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
DIODE ZENER 6.2V 100MW VMN2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-CDZFHT2RA6.2BDKR-ND | 287-CDZFHT2RA6.2B | CDZFHT2RA6.2B | 81AC4558 | CDZFHT2RA6.2B |
| Product Name | Single Zener Diodes | 6.2V 100MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 6.2V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm | Single Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) |
| Package | Tape & Reel (TR) | VMN2 (SOD-923) | SOD-923 | 2-SMD, Flat Lead | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | 6.2 volts | |
| ZZT | 60 ohms | 60 ohms | 60 ohms |