DIODE STANDARD 200V 1A SOD123F
Rectifiers 1.0A 200V SMD Gen Purpose rect
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 641-CGRKM4003-HFTR-ND | CGRKM4003-HF |
| Product Name | Single Diodes | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |