ROHM Semiconductor USA, LLC Single Zener Diodes CDZFHT2RA5.1B

Description
Zener Diode 5.09V 100mW ±2.16% Surface Mount VMN2
Request a Quote Datasheet
Description
Zener Diode 5.09V 100mW ±2.16% Surface Mount VMN2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CDZFHT2RA5.1BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZFHT2RA5.1BTR-ND
Single Zener Diodes CDZFHT2RA5.1BTR-ND
Zener Diode 5.09V 100mW ±2.16% Surface Mount VMN2

Zener Diode 5.09V 100mW ±2.16% Surface Mount VMN2

Buy Now Datasheet
5.09V 100MW Zener Diode - 287-CDZFHT2RA5.1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.09V 100MW Zener Diode
287-CDZFHT2RA5.1B
5.09V 100MW Zener Diode 287-CDZFHT2RA5.1B
DIODE ZENER 5.09V 100MW VMN2 Product overview: CDZFHT2RA5.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.09V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.09V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZFHT2RA5.1B can be used for catalog matching and distributor lookup.

DIODE ZENER 5.09V 100MW VMN2 Product overview: CDZFHT2RA5.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.09V, 100MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.09V, 100MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CDZFHT2RA5.1B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 961394-CDZFHT2RA5.1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
961394-CDZFHT2RA5.1B
Discrete Semiconductor Products - Diodes - Zener - Single 961394-CDZFHT2RA5.1B
Win Source Part Number: 961394-CDZFHT2RA5.1B Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Tolerance: ±2.16% Power - Max: 100 mW Current - Reverse Leakage @ Vr: 2 µA @ 1.5 V Voltage - Zener (Nom) (Vz): 5.09 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SOD-923 Supplier Device Package: VMN2 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Rohm Semiconductor Other Names: CDZFHT2RA5.1BDKR,CDZ FHT2RA5.1BTR,CDZFHT2 RA5.1BCT Base Product Number: CDZFHT2

Win Source Part Number: 961394-CDZFHT2RA5.1B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Tolerance: ±2.16%
Power - Max: 100 mW
Current - Reverse Leakage @ Vr: 2 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 5.09 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SOD-923
Supplier Device Package: VMN2
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: CDZFHT2RA5.1BDKR,CDZFHT2RA5.1BTR,CDZFHT2RA5.1BCT
Base Product Number: CDZFHT2

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDZFHT2RA5.1B
Zener Diodes CDZFHT2RA5.1B
Zener Diodes 4.98-5.2V 100mW SOD-923 5mA

Zener Diodes 4.98-5.2V 100mW SOD-923 5mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZFHT2RA5.1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZFHT2RA5.1B
Discrete Semiconductor Products - Diodes - Zener CDZFHT2RA5.1B
DIODE ZENER 5.09V 100MW VMN2

DIODE ZENER 5.09V 100MW VMN2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CDZFHT2RA5.1BTR-ND 287-CDZFHT2RA5.1B 961394-CDZFHT2RA5.1B CDZFHT2RA5.1B CDZFHT2RA5.1B
Product Name Single Zener Diodes 5.09V 100MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) SOD-923 SOD-923-2 VMN2 (SOD-923)
RoHS Compliant RoHS
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data