Comchip Technology Corporation Single Diodes CGRA4002-HF

Description
DIODE STANDARD 100V 1A DO214AC
Request a Quote Datasheet
Description
DIODE STANDARD 100V 1A DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-CGRA4002-HFTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 1A DO214AC

DIODE STANDARD 100V 1A DO214AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 641-CGRA4002-HFTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type FRD - Model: FDRW75T60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.95 volts
IR 0.2500 mA
View Details