ROHM Semiconductor USA, LLC Single Zener Diodes CDZVT2R33B

Description
Zener Diode 33V 100mW Surface Mount VMN2M
Request a Quote Datasheet
Description
Zener Diode 33V 100mW Surface Mount VMN2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CDZVT2R33BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R33BCT-ND
Single Zener Diodes CDZVT2R33BCT-ND
Zener Diode 33V 100mW Surface Mount VMN2M

Zener Diode 33V 100mW Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - CDZVT2R33BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R33BDKR-ND
Single Zener Diodes CDZVT2R33BDKR-ND
Zener Diode 33V 100mW Surface Mount VMN2M

Zener Diode 33V 100mW Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - CDZVT2R33BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CDZVT2R33BTR-ND
Single Zener Diodes CDZVT2R33BTR-ND
Zener Diode 33V 100mW Surface Mount VMN2M

Zener Diode 33V 100mW Surface Mount VMN2M

Buy Now Datasheet
Zener Diode, 33V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm - 81AC4575 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 33V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
81AC4575
Zener Diode, 33V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm 81AC4575
ZENER DIODE, 33V, 0.1W, SOD-923; Zener Voltage Vz Typ:33V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 33V, 0.1W, SOD-923; Zener Voltage Vz Typ:33V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - CDZVT2R33B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
CDZVT2R33B
Single Zener Diodes CDZVT2R33B
DIODE ZENER 33V 100MW VMN2M

DIODE ZENER 33V 100MW VMN2M

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZVT2R33B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZVT2R33B
Discrete Semiconductor Products - Diodes - Zener CDZVT2R33B
DIODE ZENER 33V 100MW VMN2M

DIODE ZENER 33V 100MW VMN2M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CDZVT2R33BCT-ND 81AC4575 CDZVT2R33B CDZVT2R33B
Product Name Single Zener Diodes Zener Diode, 33V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) ? to 150 C (? to 302 F) 150 C (302 F) 150 C (302 F)
Package SOD-923 2-SMD, Flat Lead VMN2M (SOD-923)
Pin Count 2
RoHS Compliant RoHS
VZ 33 volts 33 volts 33 volts
Unlock Full Specs
to access all available technical data