Zener Diode 30V 100mW ±2.5% Surface Mount VMN2M
Zener Diode 30V 100mW ±2.5% Surface Mount VMN2M
Zener Diode 30V 100mW ±2.5% Surface Mount VMN2M
DIODE ZENER 30V 100MW VMN2M
ZENER DIODE, 30V, 0.1W, SOD-923; Zener Voltage Vz Typ:30V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-CDZVT2R30BTR-ND | CDZVT2R30B | 81AC4574 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 30V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) |
| Life Cycle Stage | Active | ||
| Package | VMN2M (SOD-923) | SOD-923 | |
| VZ | 30 volts | 30 volts | |
| ZZT | 200 ohms |