Comchip Technology Corporation Single Diodes CDSW4448-G

Description
Diode Standard 75V 500mA (DC) Surface Mount SOD-123
Request a Quote Datasheet
Description
Diode Standard 75V 500mA (DC) Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-2069-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-2069-1-ND
Single Diodes 641-2069-1-ND
Diode Standard 75V 500mA (DC) Surface Mount SOD-123

Diode Standard 75V 500mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 641-2069-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-2069-2-ND
Single Diodes 641-2069-2-ND
Diode Standard 75V 500mA (DC) Surface Mount SOD-123

Diode Standard 75V 500mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 641-2069-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-2069-6-ND
Single Diodes 641-2069-6-ND
Diode Standard 75V 500mA (DC) Surface Mount SOD-123

Diode Standard 75V 500mA (DC) Surface Mount SOD-123

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 641-2069-1-ND
Product Name Single Diodes
Tj 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6533 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details