ROHM Semiconductor USA, LLC Single Zener Diodes CDZVT2R13B

Description
Zener Diode 13V 100mW ±2.23% Surface Mount VMN2M
Request a Quote Datasheet
Description
Zener Diode 13V 100mW ±2.23% Surface Mount VMN2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 846-CDZVT2R13BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-CDZVT2R13BTR-ND
Single Zener Diodes 846-CDZVT2R13BTR-ND
Zener Diode 13V 100mW ±2.23% Surface Mount VMN2M

Zener Diode 13V 100mW ±2.23% Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - 846-CDZVT2R13BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-CDZVT2R13BDKR-ND
Single Zener Diodes 846-CDZVT2R13BDKR-ND
Zener Diode 13V 100mW ±2.23% Surface Mount VMN2M

Zener Diode 13V 100mW ±2.23% Surface Mount VMN2M

Buy Now Datasheet
Single Zener Diodes - 846-CDZVT2R13BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-CDZVT2R13BCT-ND
Single Zener Diodes 846-CDZVT2R13BCT-ND
Zener Diode 13V 100mW ±2.23% Surface Mount VMN2M

Zener Diode 13V 100mW ±2.23% Surface Mount VMN2M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - CDZVT2R13B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CDZVT2R13B
Discrete Semiconductor Products - Diodes - Zener CDZVT2R13B
DIODE ZENER 13V 100MW VMN2M

DIODE ZENER 13V 100MW VMN2M

Supplier's Site
Zener Diode, 13V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm - 81AC4561 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 13V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm
81AC4561
Zener Diode, 13V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm 81AC4561
ZENER DIODE, 13V, 0.1W, SOD-923; Zener Voltage Vz Typ:13V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 13V, 0.1W, SOD-923; Zener Voltage Vz Typ:13V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CDZVT2R13B
Zener Diodes CDZVT2R13B
Zener Diodes

Zener Diodes

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 846-CDZVT2R13BTR-ND CDZVT2R13B 81AC4561 CDZVT2R13B
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 13V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm Zener Diodes
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package VMN2M (SOD-923) SOD-923 SOD-923-2
VZ 13 volts 13 volts
ZZT 37 ohms
Unlock Full Specs
to access all available technical data