Comchip Technology Corporation Diodes, Rectifiers - Single - CEFA202-G CEFA202-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 866310-CEFA202-G Features: Diode Standard 100 V 2A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CEFA202 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 641-1145-1, 641-1145-6, CEFA202G, 641-1145-2
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 866310-CEFA202-G Features: Diode Standard 100 V 2A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CEFA202 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 641-1145-1, 641-1145-6, CEFA202G, 641-1145-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CEFA202-G - 866310-CEFA202-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CEFA202-G
866310-CEFA202-G
Diodes, Rectifiers - Single - CEFA202-G 866310-CEFA202-G
Manufacturer: Comchip Technology Win Source Part Number: 866310-CEFA202-G Features: Diode Standard 100 V 2A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: CEFA202 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 641-1145-1, 641-1145-6, CEFA202G, 641-1145-2

Manufacturer: Comchip Technology
Win Source Part Number: 866310-CEFA202-G
Features: Diode Standard 100 V 2A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CEFA202
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 641-1145-1, 641-1145-6, CEFA202G, 641-1145-2

Buy Now Datasheet
Single Diodes - 641-1145-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1145-2-ND
Single Diodes 641-1145-2-ND
Diode Standard 100V 2A Surface Mount DO-214AC (SMA)

Diode Standard 100V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Diodes
Product Number 866310-CEFA202-G 641-1145-2-ND
Product Name Diodes, Rectifiers - Single - CEFA202-G Single Diodes
Diode Type Diode Standard 100 V 2A Surface Mount DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4946 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-04W,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
10 suppliers