Skyworks Solutions, Inc. Surface Mount Limiter Diode CLA4606-085LF

Description
The CLA4606-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6 GHz. Maximum resistance at 10 mA is 2 Ω and maximum capacitance at 6 V is 0.38 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 2.5 μm I-region width, makes the CLA4606-085LF useful in large signal limiter applications. The threshold level is +12 dBm, nominal.
Request a Quote Datasheet
Description
The CLA4606-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6 GHz. Maximum resistance at 10 mA is 2 Ω and maximum capacitance at 6 V is 0.38 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 2.5 μm I-region width, makes the CLA4606-085LF useful in large signal limiter applications. The threshold level is +12 dBm, nominal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Limiter Diode - CLA4606-085LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Surface Mount Limiter Diode
CLA4606-085LF
Surface Mount Limiter Diode CLA4606-085LF
The CLA4606-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6 GHz. Maximum resistance at 10 mA is 2 Ω and maximum capacitance at 6 V is 0.38 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 2.5 μm I-region width, makes the CLA4606-085LF useful in large signal limiter applications. The threshold level is +12 dBm, nominal.

The CLA4606-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6 GHz.
Maximum resistance at 10 mA is 2 Ω and maximum capacitance at 6 V is 0.38 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 2.5 μm I-region width, makes the CLA4606-085LF useful in large signal limiter applications. The threshold level is +12 dBm, nominal.

Supplier's Site
RF PIN Diode - CLA4606-085LF - Richardson RFPD
Downers Grove, IL, United States
RF PIN Diode
CLA4606-085LF
RF PIN Diode CLA4606-085LF
Surface Mount Limiter Diode

Surface Mount Limiter Diode

Supplier's Site Datasheet
RF Diodes - 863-1401-1-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1401-1-ND
RF Diodes 863-1401-1-ND
RF Diode PIN - Single 75V 1.5A 3W 3-QFN (2x2)

RF Diode PIN - Single 75V 1.5A 3W 3-QFN (2x2)

Buy Now Datasheet
RF Diodes - 863-1401-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1401-2-ND
RF Diodes 863-1401-2-ND
RF Diode PIN - Single 75V 1.5A 3W 3-QFN (2x2)

RF Diode PIN - Single 75V 1.5A 3W 3-QFN (2x2)

Buy Now Datasheet
RF Diodes - 863-1401-6-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
863-1401-6-ND
RF Diodes 863-1401-6-ND
RF Diode PIN - Single 75V 1.5A 3W 3-QFN (2x2)

RF Diode PIN - Single 75V 1.5A 3W 3-QFN (2x2)

Buy Now Datasheet
RF Diodes - CLA4606-085LF - 771552-CLA4606-085LF - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - CLA4606-085LF
771552-CLA4606-085LF
RF Diodes - CLA4606-085LF 771552-CLA4606-085LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 771552-CLA4606-085LF Packaging: Reel package Operating Temperature Range: 175°C (TJ) Package: 2-VDFN Exposed Pad Current - Max: 1.5A Diode Type: PIN - Single Capacitance @ Vr, F: 0.38pF @ 6V, 1MHz Resistance @ If, F: 2 Ohm @ 10mA, 100MHz Family Name: CLA4606-085LF Categories: Discrete Semiconductor Products Manufacturer Package: 3-QFN (2x2) Power Dissipation (Maximum): 3W Voltage - Peak Reverse (Maximum): 75V Introduction Date: August 15, 2011 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 771552-CLA4606-085LF
Packaging: Reel package
Operating Temperature Range: 175°C (TJ)
Package: 2-VDFN Exposed Pad
Current - Max: 1.5A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.38pF @ 6V, 1MHz
Resistance @ If, F: 2 Ohm @ 10mA, 100MHz
Family Name: CLA4606-085LF
Categories: Discrete Semiconductor Products
Manufacturer Package: 3-QFN (2x2)
Power Dissipation (Maximum): 3W
Voltage - Peak Reverse (Maximum): 75V
Introduction Date: August 15, 2011
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
75V 3W Diode and Rectifier - 284-CLA4606-085LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 3W Diode and Rectifier
284-CLA4606-085LF
75V 3W Diode and Rectifier 284-CLA4606-085LF
RF DIODE PIN 75V 3W 3QFN Product overview: CLA4606-085LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 3W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4606-085LF can be used for catalog matching and distributor lookup.

RF DIODE PIN 75V 3W 3QFN Product overview: CLA4606-085LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 3W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 3W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4606-085LF can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes CLA4606-085LF
RF DIODE PIN 75V 3W 3QFN

RF DIODE PIN 75V 3W 3QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PIN Diodes
CLA4606-085LF
PIN Diodes CLA4606-085LF
PIN Diodes .3pF -40C +150C Thrshld Lvl +10 dBm

PIN Diodes .3pF -40C +150C Thrshld Lvl +10 dBm

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - CLA4606-085LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
CLA4606-085LF
Discrete Semiconductor Products - Diodes - RF Diodes CLA4606-085LF
RF DIODE PIN 75V 3W 3QFN

RF DIODE PIN 75V 3W 3QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category PIN Diodes RF Diodes RF Diodes RF Diodes Rectifiers RF Diodes PIN Diodes RF Diodes
Product Number CLA4606-085LF CLA4606-085LF 863-1401-1-ND 771552-CLA4606-085LF 284-CLA4606-085LF CLA4606-085LF CLA4606-085LF CLA4606-085LF
Product Name Surface Mount Limiter Diode RF PIN Diode RF Diodes RF Diodes - CLA4606-085LF 75V 3W Diode and Rectifier RF Diodes PIN Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package QFN 2-VDFN Exposed Pad Tape & Reel (TR) 2-VDFN Exposed Pad QFN-3 3-QFN (2x2)
Configuration Single Single Single
Diode Type PIN PIN PIN - Single PIN
VR 45 volts 75 volts
Operating Frequency 100 to 30000 MHz
Unlock Full Specs
to access all available technical data