Diode Standard 400V 1A Surface Mount KM/SOD-123F
Diode Standard 400V 1A Surface Mount KM/SOD-123F
Diode Standard 400V 1A Surface Mount KM/SOD-123F
Manufacturer: Comchip Technology
Win Source Part Number: 866381-CGRKM4004-HF
Features: Diode Standard 400 V 1A Surface Mount SOD-123F
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: CGRKM4004
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 641-1512-2, Q8769738, 641-1512-1, 641-1512-6
DIODE GP 400V 1A KM/SOD123F Product overview: CGRKM4004-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CGRKM4004-HF can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 1A SOD123F
Rectifiers 1.0A 400V SMD Gen Purpose rect
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 641-1512-1-ND | 866381-CGRKM4004-HF | 280-CGRKM4004-HF | 186-CGRKM4004-HF | CGRKM4004-HF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CGRKM4004-HF | 400V 1A Diode and Rectifier | DIODE GEN PURP 400V 1A SOD123F | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Diode Standard 400 V 1A Surface Mount SOD-123F | ||||
| Package | Tape & Reel (TR) | SOD-123; SOD-123F | SOD-123; SOD-123F-2 | ||
| RoHS Compliant | RoHS | RoHS |