Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Comchip Technology
Win Source Part Number: 850631-CGRA4004-G
Features: Diode 400 V
Package: Reel - TR
Family Name: CGRA4004
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 641-1017-6, 641-1017-2, 641-1017-1, CGRA4004G, Q6868277
Rectifiers GEN PURP RECTIFIER 1A, 400V
DIODE GEN PURP 400V 1A DO214AC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 641-1017-2-ND | 850631-CGRA4004-G | CGRA4004-G | CGRA4004-G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CGRA4004-G | Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Diode 400 V | |||
| Package | DO-214AC-2 | SMA; DO-214AC, SMA |