Manufacturer: Comchip Technology
Win Source Part Number: 095910-CDSU400B
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 0603/SOD-523F
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Diode Standard 80V 100mA Surface Mount 0603/SOD-523F
Diode Standard 80V 100mA Surface Mount 0603/SOD-523F
Diode Standard 80V 100mA Surface Mount 0603/SOD-523F
DIODE GEN PURP 80V 100MA 0603 Product overview: CDSU400B from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDSU400B can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 095910-CDSU400B | 641-1003-6-ND | 280-CDSU400B |
| Product Name | Diodes, Rectifiers - Single - CDSU400B | Single Diodes | 80V 100MA Diode and Rectifier |
| Diode Type | Standard | ||
| VF | 1 volts | ||
| VR | 80 volts | ||
| IR | 1.00E-4 mA |