Diode Standard 80V 125mA Surface Mount 0603/SOD-523F
Diode Standard 80V 125mA Surface Mount 0603/SOD-523F
Diode Standard 80V 125mA Surface Mount 0603/SOD-523F
DIODE GEN PURP 80V 125MA 0603
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Diodes | General Purpose Diodes |
| Product Number | 641-2013-2-ND | 186-CDSUR4448 |
| Product Name | Single Diodes | DIODE GEN PURP 80V 125MA 0603 |
| Tj | 125 C (257 F) | |
| Life Cycle Stage | Active | |
| Package | 2-SMD, No Lead | |
| RoHS Compliant | RoHS |