Zener Diode 36V 100mW Surface Mount VMN2M
Zener Diode 36V 100mW Surface Mount VMN2M
Zener Diode 36V 100mW Surface Mount VMN2M
ZENER DIODE, 36V, 0.1W, SOD-923; Zener Voltage Vz Typ:36V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes
ZENER DIODE, 36V, 0.1W, SOD-923; Zener Voltage Vz Typ:36V; Power Dissipation Pd:100mW; Diode Case Style:SOD-923; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:CDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 36V 100MW VMN2M
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | CDZVT2R36BTR-ND | CDZVT2R36B | 69AC5667 | CDZVT2R36B |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, 36V, 0.1W, Sod-923; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| Package | VMN-2 | SOD-923 | VMN2M (SOD-923) | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| VZ | 36 volts | 36 volts |