DigiKey Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
Page:
1
50
60
70
80
90
100
110
117
118
119
120
121
122
123
124
125
126
127
128
129
130
140
150
160
170
180
200
235
| Product Name | Notes |
|---|---|
| 1µH Shielded Inductor 1.6A 115mOhm Max Nonstandard | |
| 1µH Shielded Inductor 2.6A 43mOhm Max Nonstandard | |
| 1µH Shielded Inductor 2A 68mOhm Max Nonstandard | |
| 1µH Shielded Inductor 3.8A 25mOhm Max Nonstandard | |
| 1µH Shielded Inductor 3A 40mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 5A 21mOhm Max Nonstandard | |
| 1.2µH Shielded Inductor 3.6A 30mOhm Max Nonstandard | |
| 1.5µH Shielded Inductor 1.45A 75mOhm Max Nonstandard | |
| 1.5µH Shielded Inductor 1.4A 172mOhm Max Nonstandard | |
| 1.5µH Shielded Inductor 2.2A 72mOhm Max Nonstandard | |
| 1.5µH Shielded Inductor 2.8A 45mOhm Max Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 4.5A 22mOhm Max Nonstandard | |
| 1.5mH Shielded Inductor 120mA 4.2Ohm Max Nonstandard | |
| 1.5nH Unshielded Thin Film Inductor 700mA 250mOhm Max 0402 (1005 Metric) | |
| 1.8nH Unshielded Thin Film Inductor 560mA 250mOhm Max 0402 (1005 Metric) | |
| 10µH Shielded Inductor 1.3A 170mOhm Max Nonstandard | |
| 10µH Shielded Inductor 1A 336mOhm Max Nonstandard | |
| 10µH Shielded Inductor 1A 75mOhm Max Nonstandard | |
| 10µH Shielded Inductor 450mA 1.33Ohm Max Nonstandard | |
| 10µH Shielded Inductor 750mA 410mOhm Max Nonstandard | |
| 10µH Shielded Inductor 800mA 340mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 2A 101mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 3.9A 40mOhm Max Nonstandard | |
| 10µH Unshielded Wirewound Inductor 1.44A 80mOhm Max Nonstandard | |
| 10µH Unshielded Wirewound Inductor 12A 15mOhm Max Radial, Horizontal Cylinder | |
| 10µH Unshielded Wirewound Inductor 2.38A 50mOhm Max Nonstandard | |
| 10µH Unshielded Wirewound Inductor 2.6A 60mOhm Max Nonstandard | |
| 10µH Unshielded Wirewound Inductor 9A 18mOhm Max Radial, Horizontal Cylinder | |
| 100µH Shielded Inductor 300mA 480mOhm Max Nonstandard | |
| 100µH Shielded Wirewound Inductor 1.7A 207mOhm Max Nonstandard | |
| 100µH Shielded Wirewound Inductor 680mA 420mOhm Max Nonstandard | |
| 100µH Unshielded Wirewound Inductor 5.2A 65mOhm Max Radial, Horizontal Cylinder | |
| 100µH Unshielded Wirewound Inductor 510mA 480mOhm Max Nonstandard | |
| 100µH Unshielded Wirewound Inductor 7.5A 50mOhm Max Radial, Horizontal Cylinder | |
| 100µH Unshielded Wirewound Inductor 740mA 340mOhm Max Nonstandard | |
| 100µH Unshielded Wirewound Inductor 970mA 350mOhm Max Nonstandard | |
| 100nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead | |
| 105nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead | |
| 10mH Shielded Inductor 20mA 32.8Ohm Max Nonstandard | |
| 10nH Unshielded Thin Film Inductor 200mA 1.35Ohm Max 0402 (1005 Metric) | |
| 12µH Unshielded Wirewound Inductor 1.39A 90mOhm Max Nonstandard | |
| 120µH Unshielded Wirewound Inductor 490mA 540mOhm Max Nonstandard | |
| 12nH Unshielded Thin Film Inductor 180mA 1.55Ohm Max 0402 (1005 Metric) | |
| 15µH Shielded Inductor 1.25A 222mOhm Max Nonstandard | |
| 15µH Shielded Inductor 650mA 570mOhm Max Nonstandard | |
| 15µH Shielded Inductor 800mA 90mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 1.5A 150mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 3.4A 48mOhm Max Nonstandard | |
| 15µH Unshielded Wirewound Inductor 1.24A 100mOhm Max Nonstandard | |
| 15µH Unshielded Wirewound Inductor 2.27A 80mOhm Max Nonstandard | |
| 150µH Shielded Inductor 260mA 590mOhm Max Nonstandard | |
| 150µH Shielded Wirewound Inductor 1.3A 293mOhm Max Nonstandard | |
| 150µH Shielded Wirewound Inductor 550mA 520mOhm Max Nonstandard | |
| 150µH Unshielded Wirewound Inductor 400mA 750mOhm Max Nonstandard | |
| 150µH Unshielded Wirewound Inductor 5A 75mOhm Max Radial, Horizontal Cylinder | |
| 150nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead | |
| 155nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead | |
| 15nH Unshielded Thin Film Inductor 130mA 1.75Ohm Max 0402 (1005 Metric) | |
| 170nH Shielded Inductor 61A 0.29mOhm Max 2-SMD, J-Lead | |
| 18µH Unshielded Wirewound Inductor 2.15A 90mOhm Max Nonstandard | |
| 180µH Shielded Wirewound Inductor 500mA 700mOhm Max Nonstandard | |
| 180µH Unshielded Wirewound Inductor 360mA 1.02Ohm Max Nonstandard | |
| 18nH Unshielded Thin Film Inductor 100mA 2.15Ohm Max 0402 (1005 Metric) | |
| 18nH Unshielded Thin Film Inductor 300mA 1.65Ohm Max 0603 (1608 Metric) | |
| 1mH Shielded Inductor 150mA 3.4Ohm Max Nonstandard | |
| 1mH Shielded Wirewound Inductor 530mA 2.01Ohm Max Nonstandard | |
| 1nH Unshielded Thin Film Inductor 700mA 150mOhm Max 0402 (1005 Metric) | |
| 2.2µH Shielded Inductor 1.3A 105mOhm Max Nonstandard | |
| 2.2µH Shielded Inductor 1.3A 236mOhm Max Nonstandard | |
| 2.2µH Shielded Inductor 1.85A 90mOhm Max Nonstandard | |
| 2.2µH Shielded Inductor 1.8A 50mOhm Max Nonstandard | |
| 2.2µH Shielded Inductor 1.9A 98mOhm Max Nonstandard | |
| 2.2µH Shielded Inductor 3A 45mOhm Max Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 3.8A 32mOhm Max Nonstandard | |
| 2.2mH Shielded Inductor 100mA 8.5Ohm Max Nonstandard | |
| 2.2nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric) | |
| 2.7nH Unshielded Thin Film Inductor 440mA 350mOhm Max 0402 (1005 Metric) | |
| 210nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead | |
| 215nH Shielded Inductor 61A 0.29mOhm Max 2-SMD, J-Lead | |
| 22µH Shielded Inductor 1.2A 315mOhm Max Nonstandard | |
| 22µH Shielded Inductor 300mA 2.84Ohm Max Nonstandard | |
| 22µH Shielded Inductor 500mA 1.05Ohm Max Nonstandard | |
| 22µH Shielded Inductor 500mA 750mOhm Max Nonstandard | |
| 22µH Shielded Inductor 670mA 756mOhm Max Nonstandard | |
| 22µH Shielded Inductor 700mA 110mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 1.3A 207mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 3.1A 59mOhm Max Nonstandard | |
| 22µH Unshielded Wirewound Inductor 1.07A 130mOhm Max Nonstandard | |
| 22µH Unshielded Wirewound Inductor 1.6A 90mOhm Max Nonstandard | |
| 22µH Unshielded Wirewound Inductor 1.95A 100mOhm Max Nonstandard | |
| 220µH Shielded Inductor 220mA 770mOhm Max Nonstandard | |
| 220µH Shielded Wirewound Inductor 1.1A 470mOhm Max Nonstandard | |
| 220µH Shielded Wirewound Inductor 450mA 800mOhm Max Nonstandard | |
| 220µH Unshielded Wirewound Inductor 310mA 1.2Ohm Max Nonstandard | |
| 220µH Unshielded Wirewound Inductor 530mA 720mOhm Max Nonstandard | |
| 220µH Unshielded Wirewound Inductor 660mA 730mOhm Max Nonstandard | |
| 220nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead | |
| 250µH Unshielded Wirewound Inductor 5A 90mOhm Max Radial, Horizontal Cylinder | |
| 260nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead | |
| 27µH Unshielded Wirewound Inductor 1.76A 110mOhm Max Nonstandard | |
| 27µH Unshielded Wirewound Inductor 7A 35mOhm Max Radial, Horizontal Cylinder | |
| 270µH Unshielded Wirewound Inductor 290mA 1.31Ohm Max Nonstandard | |
| 3.3µH Shielded Inductor 1.05A 297mOhm Max Nonstandard | |
| 3.3µH Shielded Inductor 1.2A 150mOhm Max Nonstandard | |
| 3.3µH Shielded Inductor 1.45A 155mOhm Max Nonstandard | |
| 3.3µH Shielded Inductor 1.6A 55mOhm Max Nonstandard | |
| 3.3µH Shielded Inductor 1.7A 120mOhm Max Nonstandard | |
| 3.3µH Shielded Inductor 2.7A 56mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 3.3A 39mOhm Max Nonstandard | |
| 3.3mH Shielded Inductor 80mA 11Ohm Max Nonstandard | |
| 3.3nH Unshielded Thin Film Inductor 380mA 450mOhm Max 0402 (1005 Metric) | |
| 3.9nH Unshielded Thin Film Inductor 340mA 550mOhm Max 0402 (1005 Metric) | |
| 320nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead | |
| 33µH Shielded Inductor 400mA 1.25Ohm Max Nonstandard | |
| 33µH Shielded Inductor 600mA 190mOhm Max Nonstandard | |
| 33µH Shielded Inductor 900mA 486mOhm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 1.1A 334mOhm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 2.8A 75mOhm Max Nonstandard | |
| 33µH Unshielded Wirewound Inductor 1.26A 120mOhm Max Nonstandard | |
| 33µH Unshielded Wirewound Inductor 1.5A 120mOhm Max Nonstandard | |
| 33µH Unshielded Wirewound Inductor 850mA 170mOhm Max Nonstandard | |
| 330µH Shielded Inductor 200mA 1.4Ohm Max Nonstandard | |
| 330µH Shielded Wirewound Inductor 350mA 1.2Ohm Max Nonstandard | |
| 330µH Shielded Wirewound Inductor 860mA 780mOhm Max Nonstandard | |
| 330µH Unshielded Wirewound Inductor 280mA 1.5Ohm Max Nonstandard | |
| 330µH Unshielded Wirewound Inductor 400mA 1.26Ohm Max Nonstandard | |
| 330µH Unshielded Wirewound Inductor 520mA 1.15Ohm Max Nonstandard | |
| 39µH Shielded Wirewound Inductor Nonstandard | |
| 39µH Unshielded Wirewound Inductor 1.1A 160mOhm Max Nonstandard | |
| 390µH Shielded Wirewound Inductor 330mA 1.4Ohm Max Nonstandard | |
| 390µH Unshielded Wirewound Inductor 360mA 1.77Ohm Max Nonstandard | |
| 4.7µH Shielded Inductor 1.2A 212mOhm Max Nonstandard | |
| 4.7µH Shielded Inductor 1.4A 156mOhm Max Nonstandard | |
| 4.7µH Shielded Inductor 1.4A 60mOhm Max Nonstandard | |
| 4.7µH Shielded Inductor 1A 200mOhm Max Nonstandard | |
| 4.7µH Shielded Inductor 2.2A 90mOhm Max Nonstandard | |
| 4.7µH Shielded Inductor 900mA 398mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 2.7A 54mOhm Max Nonstandard | |
| 4.7mH Shielded Inductor 60mA 13.9Ohm Max Nonstandard | |
| 4.7nH Unshielded Thin Film Inductor 320mA 650mOhm Max 0402 (1005 Metric) | |
| 440nH Shielded Inductor 50A 0.35mOhm Max 2-SMD, J-Lead | |
| 47µH Shielded Inductor 350mA 2.05Ohm Max Nonstandard | |
| 47µH Shielded Inductor 500mA 230mOhm Max Nonstandard | |
| 47µH Shielded Inductor 800mA 594mOhm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 2.4A 97mOhm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 800mA 472mOhm Max Nonstandard | |
| 47µH Unshielded Wirewound Inductor 1.1A 180mOhm Max Nonstandard | |
| 47µH Unshielded Wirewound Inductor 1.28A 170mOhm Max Nonstandard | |
| 47µH Unshielded Wirewound Inductor 680mA 250mOhm Max Nonstandard | |
| 470µH Shielded Inductor 190mA 1.8Ohm Max Nonstandard | |
| 470µH Shielded Wirewound Inductor 730mA 1.08Ohm Max Nonstandard | |
| 470µH Unshielded Wirewound Inductor 340mA 1.96Ohm Max Nonstandard | |
| 470µH Unshielded Wirewound Inductor 350mA 1.53Ohm Max Nonstandard | |
| 470µH Unshielded Wirewound Inductor 420mA 1.48Ohm Max Nonstandard | |
| 470nH Shielded Inductor 2.6A 59mOhm Max 0806 (2016 Metric) | |
| 470nH Shielded Inductor 3.7A 29mOhm Max Nonstandard | |
| 5µH Unshielded Wirewound Inductor 10A 15mOhm Max Radial, Horizontal Cylinder | |
| 5.6nH Unshielded Thin Film Inductor 280mA 850mOhm Max 0402 (1005 Metric) | |
| 50µH Unshielded Wirewound Inductor 5.6A 50mOhm Max Radial, Horizontal Cylinder | |
| 56µH Shielded Wirewound Inductor 900mA 210mOhm Max Nonstandard | |
| 56µH Unshielded Wirewound Inductor 1.01A 200mOhm Max Nonstandard | |
| 56µH Unshielded Wirewound Inductor 940mA 240mOhm Max Nonstandard | |
| 560nH Shielded Inductor 5.4A 22mOhm Max Nonstandard | |
| 6µH Shielded Inductor 1.1A 288mOhm Max Nonstandard | |
| 6.8µH Shielded Inductor 1.2A 228mOhm Max Nonstandard | |
| 6.8µH Shielded Inductor 1.2A 65mOhm Max Nonstandard | |
| 6.8µH Shielded Inductor 1.9A 115mOhm Max Nonstandard | |
| 6.8µH Shielded Inductor 1A 370mOhm Max Nonstandard | |
| 6.8µH Shielded Inductor 600mA 748mOhm Max Nonstandard | |
| 6.8µH Shielded Inductor 900mA 230mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 2.2A 75mOhm Max Nonstandard | |
| 6.8mH Shielded Inductor 40mA 25Ohm Max Nonstandard | |
| 6.8nH Unshielded Thin Film Inductor 260mA 1.05Ohm Max 0402 (1005 Metric) | |
| 68µH Shielded Inductor 400mA 290mOhm Max Nonstandard | |
| 68µH Shielded Wirewound Inductor 2A 138mOhm Max Nonstandard | |
| 68µH Shielded Wirewound Inductor 820mA 340mOhm Max Nonstandard | |
| 68µH Unshielded Wirewound Inductor 1.11A 220mOhm Max Nonstandard | |
| 68µH Unshielded Wirewound Inductor 850mA 280mOhm Max Nonstandard | |
| 68µH Unshielded Wirewound Inductor 910mA 220mOhm Max Nonstandard | |
| 680µH Shielded Inductor 180mA 2.2Ohm Max Nonstandard | |
| 680µH Shielded Wirewound Inductor 640mA 1.4Ohm Max Nonstandard | |
| 680µH Unshielded Wirewound Inductor 280mA 2.25Ohm Max Nonstandard | |
| 72nH Shielded Inductor 45A 0.35mOhm Max 2-SMD, J-Lead | |
| 8.2µH Shielded Inductor 1.4A 132mOhm Max Nonstandard | |
| 8.2nH Unshielded Thin Film Inductor 220mA 1.25Ohm Max 0402 (1005 Metric) | |
| 82µH Unshielded Wirewound Inductor 1A 250mOhm Max Nonstandard | |
| 82µH Unshielded Wirewound Inductor 540mA 410mOhm Max Nonstandard | |
| 82µH Unshielded Wirewound Inductor 780mA 370mOhm Max Nonstandard | |
| 820µH Unshielded Wirewound Inductor 240mA 2.55Ohm Max Nonstandard | |
| 820µH Unshielded Wirewound Inductor Nonstandard | |
| 85nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead | |
| CMC 100UH 150MA 2LN 11 KOHM SMD | |
| CMC 100UH 200MA 2LN 5.2 KOHM SMD | |
| CMC 11UH 300MA 2LN 2.2 KOHM SMD | |
| CMC 11UH 360MA 2LN 4 KOHM SMD | |
| CMC 150MA 2LN 5.1KOHM 10MHZ | |
| CMC 200MA 2LN 2.6KOHM 10MHZ | |
| CMC 200MA 2LN 5.8KOHM 10MHZ | |
| CMC 22UH 250MA 2LN 4.1 KOHM SMD | |
| CMC 22UH 310MA 2LN 8.2 KOHM SMD | |
| CMC 230MA 2LN 2.8KOHM 10MHZ | |
| CMC 250MA 2LN 1.1KOHM 10MHZ | |
| CMC 300MA 2LN 0.55KOHM 10MHZ | |
| CMC 310MA 2LN 1.2KOHM 10MHZ | |
| CMC 360MA 2LN 0.6KOHM 10MHZ | |
| CMC 51UH 200MA 2LN 8.6 KOHM SMD | |
| CMC 51UH 230MA 2LN 6 KOHM SMD | |
| FIXED IND 1.2MH 750MA 1.4 OHM | |
| FIXED IND 1.2UH 4A 16 MOHM SMD | |
| FIXED IND 1.4UH 7A 7 MOHM SMD | |
| FIXED IND 1.5UH 3.3A 37 MOHM SMD | |
| FIXED IND 1.5UH 3.7A 18 MOHM SMD | |
| FIXED IND 1.5UH 5.2A 15 MOHM SMD | |
| FIXED IND 1.5UH 7.6A 14.5 MOHM | |
| FIXED IND 1.8UH 10.2A 8 MOHM SMD | |
| FIXED IND 1.8UH 3.7A 18 MOHM SMD | |
| FIXED IND 100UH 1.1A 377 MOHM | |
| FIXED IND 100UH 1A 290 MOHM SMD | |
| FIXED IND 100UH 2.5A 135 MOHM | |
| FIXED IND 100UH 2.6A 220 MOHM | |
| FIXED IND 100UH 420MA 520 MOHM | |
| FIXED IND 100UH 470MA 1.56 OHM | |
| FIXED IND 100UH 600MA 610 MOHM | |
| FIXED IND 100UH 650MA 358 MOHM | |
| FIXED IND 100UH 700MA 500 MOHM | |
| FIXED IND 10UH 1.2A 127 MOHM SMD | |
| FIXED IND 10UH 1.3A 65 MOHM SMD | |
| FIXED IND 10UH 1.4A 64 MOHM SMD | |
| FIXED IND 10UH 1.5A 180 MOHM SMD | |
| FIXED IND 10UH 1.84A 49 MOHM SMD | |
| FIXED IND 10UH 2.5A 47 MOHM SMD | |
| FIXED IND 10UH 2A 38 MOHM SMD | |
| FIXED IND 10UH 3.1A 34 MOHM SMD | |
| FIXED IND 10UH 6.5A 18 MOHM SMD | |
| FIXED IND 10UH 7.8A 25 MOHM SMD | |
| FIXED IND 120UH 2.3A 170 MOHM | |
| FIXED IND 120UH 2.4A 250 MOHM | |
| FIXED IND 120UH 400MA 560 MOHM | |
| FIXED IND 120UH 520MA 660 MOHM | |
| FIXED IND 120UH 590MA 470 MOHM | |
| FIXED IND 120UH 700MA 620 MOHM | |
| FIXED IND 12UH 1.2A 76 MOHM SMD | |
| FIXED IND 12UH 1.71A 58 MOHM SMD | |
| FIXED IND 12UH 1.7A 53 MOHM SMD | |
| FIXED IND 12UH 6.3A 22 MOHM SMD | |
| FIXED IND 150UH 2.15A 280 MOHM | |
| FIXED IND 150UH 2.2A 190 MOHM | |
| FIXED IND 150UH 330MA 3.12 OHM | |
| FIXED IND 150UH 350MA 680 MOHM | |
| FIXED IND 150UH 460MA 880 MOHM | |
| FIXED IND 150UH 540MA 580 MOHM | |
| FIXED IND 150UH 650MA 800 MOHM | |
| FIXED IND 15UH 1.1A 95 MOHM SMD | |
| FIXED IND 15UH 1.2A 252 MOHM SMD | |
| FIXED IND 15UH 1.47A 81 MOHM SMD | |
| FIXED IND 15UH 1.6A 57 MOHM SMD | |
| FIXED IND 15UH 1.9A 77 MOHM SMD | |
| FIXED IND 15UH 2.4A 50 MOHM SMD | |
| FIXED IND 15UH 5.8A 32 MOHM SMD | |
| FIXED IND 15UH 7.1A 27 MOHM SMD | |
| FIXED IND 180UH 1.9A 250 MOHM | |
| FIXED IND 180UH 1.9A 350 MOHM | |
| FIXED IND 180UH 320MA 930 MOHM | |
| FIXED IND 180UH 420MA 980 MOHM | |
| FIXED IND 180UH 490MA 690 MOHM | |
| FIXED IND 180UH 600MA 930 MOHM | |
| FIXED IND 180UH 780MA 894 MOHM | |
| FIXED IND 18UH 1.31A 91 MOHM SMD | |
| FIXED IND 18UH 1.5A 92 MOHM SMD | |
| FIXED IND 18UH 1A 110 MOHM SMD | |
| FIXED IND 18UH 5.5A 35 MOHM SMD | |
| FIXED IND 18UH 6.6A 39 MOHM SMD | |
| FIXED IND 1MH 200MA 5.7 OHM SMD | |
| FIXED IND 1MH 780MA 1.35 OHM SMD | |
| FIXED IND 1MH 900MA 1.82 OHM SMD | |
| FIXED IND 1UH 11A 6 MOHM SMD | |
| FIXED IND 1UH 3.7A 32 MOHM SMD | |
| FIXED IND 1UH 4.2A 14 MOHM SMD | |
| FIXED IND 1UH 9A 13 MOHM SMD | |
| FIXED IND 2.2UH 2.6A 17 MOHM SMD | |
| FIXED IND 2.2UH 2.6A 36 MOHM SMD | |
| FIXED IND 2.2UH 2.9A 50 MOHM SMD | |
| FIXED IND 2.2UH 3.5A 21 MOHM SMD | |
| FIXED IND 2.2UH 4.5A 18 MOHM SMD | |
| FIXED IND 2.2UH 6.5A 18 MOHM SMD | |
| FIXED IND 2.2UH 9.5A 9 MOHM SMD | |
| FIXED IND 2.7NH 440MA 350 MOHM | |
| FIXED IND 220UH 1.75A 390 MOHM | |
| FIXED IND 220UH 1.7A 315 MOHM | |
| FIXED IND 220UH 290MA 3.84 OHM | |
| FIXED IND 220UH 300MA 1.15 OHM | |
| FIXED IND 220UH 360MA 1.17 OHM | |
| FIXED IND 220UH 430MA 890 MOHM | |
| FIXED IND 220UH 500MA 1.2 OHM | |
| FIXED IND 220UH 880MA 779 MOHM | |
| FIXED IND 22UH 1.23A 110 MOHM | |
| FIXED IND 22UH 1.3A 96 MOHM SMD | |
| FIXED IND 22UH 1.5A 115 MOHM SMD | |
| FIXED IND 22UH 1A 348 MOHM SMD | |
| FIXED IND 22UH 2.1A 90 MOHM SMD | |
| FIXED IND 22UH 2.2A 66 MOHM SMD | |
| FIXED IND 22UH 5.2A 38 MOHM SMD | |
| FIXED IND 22UH 6.3A 43 MOHM SMD | |
| FIXED IND 22UH 900MA 122 MOHM | |
| FIXED IND 270UH 1.5A 410 MOHM | |
| FIXED IND 270UH 1.6A 560 MOHM | |
| FIXED IND 270UH 270MA 1.56 OHM | |
| FIXED IND 270UH 340MA 1.64 OHM | |
| FIXED IND 270UH 400MA 1.29 OHM | |
| FIXED IND 27UH 1.12A 150 MOHM | |
| FIXED IND 27UH 1.2A 109 MOHM SMD | |
| FIXED IND 27UH 1A 180 MOHM SMD | |
| FIXED IND 27UH 5.7A 46 MOHM SMD | |
| FIXED IND 27UH 5A 40 MOHM SMD | |
| FIXED IND 2UH 6.3A 9 MOHM SMD | |
| FIXED IND 3.3UH 1.9A 28 MOHM SMD | |
| FIXED IND 3.3UH 10.3A 13 MOHM | |
| FIXED IND 3.3UH 2.4A 29 MOHM SMD | |
| FIXED IND 3.3UH 2.5A 66 MOHM SMD | |
| FIXED IND 3.3UH 3.2A 24 MOHM SMD | |
| FIXED IND 3.3UH 3.5A 20 MOHM SMD | |
| FIXED IND 3.3UH 4.8A 45 MOHM SMD | |
| FIXED IND 3.3UH 5.6A 24 MOHM SMD | |
| FIXED IND 3.3UH 9A 10 MOHM SMD | |
| FIXED IND 3.6UH 4.9A 15 MOHM SMD | |
| FIXED IND 3.6UH 5A 26 MOHM SMD | |
| FIXED IND 330NH 4.7A 16 MOHM SMD | |
| FIXED IND 330UH 1.4A 450 MOHM | |
| FIXED IND 330UH 1.5A 640 MOHM | |
| FIXED IND 330UH 230MA 5.88 OHM | |
| FIXED IND 330UH 250MA 1.98 OHM | |
| FIXED IND 330UH 320MA 1.86 OHM | |
| FIXED IND 330UH 370MA 1.7 OHM | |
| FIXED IND 330UH 400MA 1.26 OHM | |
| FIXED IND 330UH 400MA 1.8 OHM | |
| FIXED IND 33UH 1.1A 124 MOHM SMD | |
| FIXED IND 33UH 1.2A 130 MOHM SMD | |
| FIXED IND 33UH 1.4A 145 MOHM SMD | |
| FIXED IND 33UH 1.7A 100 MOHM SMD | |
| FIXED IND 33UH 4.4A 52 MOHM SMD | |
| FIXED IND 33UH 5.1A 65 MOHM SMD | |
| FIXED IND 33UH 750MA 189 MOHM | |
| FIXED IND 33UH 820MA 552 MOHM | |
| FIXED IND 33UH 960MA 170 MOHM | |
| FIXED IND 390UH 1.3A 600 MOHM | |
| FIXED IND 390UH 1.4A 700 MOHM | |
| FIXED IND 390UH 290MA 2.85 OHM | |
| FIXED IND 390UH 340MA 1.75 OHM | |
| FIXED IND 390UH 360MA 1.77 OHM | |
| FIXED IND 390UH 480MA 1.3 OHM | |
| FIXED IND 39UH 1.1A 160 MOHM SMD | |
| FIXED IND 39UH 1A 138 MOHM SMD | |
| FIXED IND 39UH 4.2A 66 MOHM SMD | |
| FIXED IND 39UH 4.5A 73 MOHM SMD | |
| FIXED IND 39UH 910MA 230 MOHM | |
| FIXED IND 4.2UH 2.3A 39 MOHM SMD | |
| FIXED IND 4.7UH 10.1A 16 MOHM | |
| FIXED IND 4.7UH 2.1A 39 MOHM SMD | |
| FIXED IND 4.7UH 2.1A 84 MOHM SMD | |
| FIXED IND 4.7UH 2.8A 25 MOHM SMD | |
| FIXED IND 4.7UH 3A 31 MOHM SMD | |
| FIXED IND 4.7UH 4.1A 18 MOHM SMD | |
| FIXED IND 4.7UH 4.4A 30 MOHM SMD | |
| FIXED IND 4.7UH 4A 45 MOHM SMD | |
| FIXED IND 4.7UH 8.5A 12 MOHM SMD | |
| FIXED IND 470NH 4A 20 MOHM SMD | |
| FIXED IND 470NH 5.5A 18 MOHM SMD | |
| FIXED IND 470UH 1.25A 980 MOHM | |
| FIXED IND 470UH 1.2A 820 MOHM | |
| FIXED IND 470UH 200MA 2.46 OHM | |
| FIXED IND 470UH 200MA 2.7 OHM | |
| FIXED IND 470UH 320MA 2.2 OHM | |
| FIXED IND 470UH 340MA 1.96 OHM | |
| FIXED IND 470UH 350MA 2 OHM SMD | |
| FIXED IND 470UH 360MA 3.01 OHM | |
| FIXED IND 470UH 600MA 1.625 OHM | |
| FIXED IND 47UH 1.1A 220 MOHM SMD | |
| FIXED IND 47UH 1.4A 150 MOHM SMD | |
| FIXED IND 47UH 1.7A 177 MOHM SMD | |
| FIXED IND 47UH 1A 180 MOHM SMD | |
| FIXED IND 47UH 3.8A 72 MOHM SMD | |
| FIXED IND 47UH 4.1A 100 MOHM SMD | |
| FIXED IND 47UH 620MA 250 MOHM | |
| FIXED IND 47UH 660MA 744 MOHM | |
| FIXED IND 47UH 670MA 288 MOHM | |
| FIXED IND 47UH 880MA 260 MOHM | |
| FIXED IND 47UH 950MA 155 MOHM | |
| FIXED IND 5.6UH 2.9A 36 MOHM SMD | |
| FIXED IND 5.6UH 8A 14 MOHM SMD | |
| FIXED IND 560UH 1.1A 1.07 OHM | |
| FIXED IND 560UH 1.1A 900 MOHM | |
| FIXED IND 560UH 290MA 2.85 OHM | |
| FIXED IND 56UH 1A 310 MOHM SMD | |
| FIXED IND 56UH 3.4A 90 MOHM SMD | |
| FIXED IND 56UH 3.6A 110 MOHM SMD | |
| FIXED IND 56UH 580MA 305 MOHM | |
| FIXED IND 56UH 750MA 350 MOHM | |
| FIXED IND 56UH 850MA 202 MOHM | |
| FIXED IND 56UH 940MA 240 MOHM | |
| FIXED IND 6.1UH 9.6A 18 MOHM SMD | |
| FIXED IND 6.2UH 2.6A 29 MOHM SMD | |
| FIXED IND 6.8UH 1.7A 118 MOHM | |
| FIXED IND 6.8UH 1.85A 48 MOHM | |
| FIXED IND 6.8UH 2.4A 29 MOHM SMD | |
| FIXED IND 6.8UH 2.8A 38 MOHM SMD | |
| FIXED IND 6.8UH 2.8A 70 MOHM SMD | |
| FIXED IND 6.8UH 3.7A 25 MOHM SMD | |
| FIXED IND 6.8UH 3A 41 MOHM SMD | |
| FIXED IND 6.8UH 7.9A 15 MOHM SMD | |
| FIXED IND 6.8UH 8.7A 23 MOHM SMD | |
| FIXED IND 680NH 5A 25 MOHM SMD | |
| FIXED IND 680UH 1A 1.2 OHM SMD | |
| FIXED IND 680UH 1A 1.46 OHM SMD | |
| FIXED IND 680UH 310MA 2.4 OHM | |
| FIXED IND 68UH 1.1A 230 MOHM SMD | |
| FIXED IND 68UH 3.2A 140 MOHM SMD | |
| FIXED IND 68UH 3A 102 MOHM SMD | |
| FIXED IND 68UH 520MA 355 MOHM | |
| FIXED IND 68UH 600MA 972 MOHM | |
| FIXED IND 68UH 690MA 380 MOHM | |
| FIXED IND 68UH 750MA 234 MOHM | |
| FIXED IND 68UH 850MA 280 MOHM | |
| FIXED IND 68UH 900MA 330 MOHM | |
| FIXED IND 8.2UH 1.58A 57 MOHM | |
| FIXED IND 8.2UH 2.2A 34 MOHM SMD | |
| FIXED IND 8.2UH 2.5A 75 MOHM SMD | |
| FIXED IND 8.2UH 2.9A 48 MOHM SMD | |
| FIXED IND 8.2UH 7.3A 17 MOHM SMD | |
| FIXED IND 820UH 220MA 4.05 OHM | |
| FIXED IND 820UH 300MA 2.65 OHM | |
| FIXED IND 820UH 850MA 1.32 OHM | |
| FIXED IND 820UH 900MA 1.64 OHM | |
| FIXED IND 82UH 2.8A 112 MOHM SMD | |
| FIXED IND 82UH 2.95A 160 MOHM | |
| FIXED IND 82UH 460MA 463 MOHM | |
| FIXED IND 82UH 610MA 430 MOHM | |
| FIXED IND 82UH 700MA 324 MOHM | |
| FIXED IND 82UH 780MA 370 MOHM | |
| FIXED IND 82UH 800MA 460 MOHM | |
| FIXED IND 85UH 2.6A 125 MOHM SMD | |
| FIXED IND 900NH 7.8A 6 MOHM SMD | |
| INDUCT ARRAY 2 COIL, .5UH SMD | |
| INDUCT ARRAY 2 COIL, .8UH SMD | |
| INDUCT ARRAY 2 COIL, 1.0UH SMD | |
| INDUCT ARRAY 2 COIL, 1.5UH SMD | |
| INDUCT ARRAY 2 COIL, 1000UH SMD | |
| INDUCT ARRAY 2 COIL, 100UH SMD | |
| INDUCT ARRAY 2 COIL, 10UH SMD | |
| INDUCT ARRAY 2 COIL, 150UH SMD | |
| INDUCT ARRAY 2 COIL, 15UH SMD | |
| INDUCT ARRAY 2 COIL, 2.2UH SMD | |
| INDUCT ARRAY 2 COIL, 220UH SMD | |
| INDUCT ARRAY 2 COIL, 22UH SMD | |
| INDUCT ARRAY 2 COIL, 3.3UH SMD | |
| INDUCT ARRAY 2 COIL, 330UH SMD | |
| INDUCT ARRAY 2 COIL, 33UH SMD | |
| INDUCT ARRAY 2 COIL, 4.5UH SMD | |
| INDUCT ARRAY 2 COIL, 4.7UH SMD | |
| INDUCT ARRAY 2 COIL, 470UH SMD | |
| INDUCT ARRAY 2 COIL, 47UH SMD | |
| INDUCT ARRAY 2 COIL, 6.8UH SMD | |
| INDUCT ARRAY 2 COIL, 680UH SMD | |
| INDUCT ARRAY 2 COIL, 68UH SMD | |
| INDUCT ARRAY 2 COIL, 8.2UH SMD | |
| INDUCT ARRAY 2 COIL, 820UH SMD | |
| INDUCT ARRAY 2 COIL, 82UH SMD |
| << Prev | Next >> |