INDUCTOR POWER 1.2UH 3.6A SMD 1.2¦H 3.6A 3.6A 3.6A - ¦20% Shielded 30 mOhm Max - - Power Supplies - 0.150"" L x 0.150"" W x 0.071"" H (3.80mm x 3.80mm x 1.80mm) Surface Mount Tape & Reel (TR)
1.2µH Shielded Inductor 3.6A 30mOhm Max Nonstandard
INDUCTOR, SHIELDED, 1.2UH, 3.6A, SMD; Inductance:1.2µH; RMS Current (Irms):3.6A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IFSC1515AHER1R2M01 | IFSC1515AHER1R2M01-ND | 47T5123 |
| Product Name | INDUCTOR POWER 1.2UH 3.6A SMD 1.2¦H 3.6A 3.6A 3.6A - ¦20% Shielded 30 mOhm Max | Fixed Inductors | Inductor, Shielded, 1.2Uh, 3.6A, Smd; Inductance Vishay |
| Inductance Range | 1.2 microH | 1.2 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 0.0300 ohms | 0.0300 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology |