Vishay Precision Group 10uH 100KHz 0.77A Inductor and Choke IFSC1111AZER100M01

Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz 0.77A 0.438Ohm DCR 1111 T/R Product overview: IFSC1111AZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.77A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.77A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111AZER100M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz 0.77A 0.438Ohm DCR 1111 T/R Product overview: IFSC1111AZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.77A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.77A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111AZER100M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 100KHz 0.77A Inductor and Choke - 71-IFSC1111AZER100M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 100KHz 0.77A Inductor and Choke
71-IFSC1111AZER100M01
10uH 100KHz 0.77A Inductor and Choke 71-IFSC1111AZER100M01
Inductor Power Shielded Wirewound 10uH 20% 100KHz 0.77A 0.438Ohm DCR 1111 T/R Product overview: IFSC1111AZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.77A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.77A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111AZER100M0 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz 0.77A 0.438Ohm DCR 1111 T/R Product overview: IFSC1111AZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.77A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.77A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1111AZER100M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 10UH 0.80A SMD 10¦H 800mA 520mA 800mA - ¦20% Shielded 340 mOhm Max - IFSC1111AZER100M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10UH 0.80A SMD 10¦H 800mA 520mA 800mA - ¦20% Shielded 340 mOhm Max
IFSC1111AZER100M01
INDUCTOR POWER 10UH 0.80A SMD 10¦H 800mA 520mA 800mA - ¦20% Shielded 340 mOhm Max IFSC1111AZER100M01
INDUCTOR POWER 10UH 0.80A SMD 10¦H 800mA 520mA 800mA - ¦20% Shielded 340 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 10UH 0.80A SMD 10¦H 800mA 520mA 800mA - ¦20% Shielded 340 mOhm Max - - Power Supplies - 0.114"" L x 0.114"" W x 0.039"" H (2.90mm x 2.90mm x 1.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1396-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1396-6-ND
Fixed Inductors 541-1396-6-ND
10µH Shielded Inductor 800mA 340mOhm Max Nonstandard

10µH Shielded Inductor 800mA 340mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1396-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1396-2-ND
Fixed Inductors 541-1396-2-ND
10µH Shielded Inductor 800mA 340mOhm Max Nonstandard

10µH Shielded Inductor 800mA 340mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1396-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1396-1-ND
Fixed Inductors 541-1396-1-ND
10µH Shielded Inductor 800mA 340mOhm Max Nonstandard

10µH Shielded Inductor 800mA 340mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1023281-IFSC1111AZER100M01
Inductors, Coils, Chokes - Fixed Inductors 1023281-IFSC1111AZER100M01
Win Source Part Number: 1023281-IFSC1111AZER 100M01 Category: Inductors, Coils, Chokes>Fixed Inductors Series: IFSC-1111AZ Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 340mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.117" L x 0.117" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Vishay Dale Other Names: 541-1396-6,541-1396- 2,541-1396-1 Current - Saturation (Isat): 520mA

Win Source Part Number: 1023281-IFSC1111AZER100M01
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IFSC-1111AZ
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 340mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.117" L x 0.117" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Vishay Dale
Other Names: 541-1396-6,541-1396-2,541-1396-1
Current - Saturation (Isat): 520mA

Buy Now Datasheet
Surface Mount Power Inductor, Ifsc-1111Az-01 Series, 10 H, 20%, Shielded, 0.34 Ohm, 800 Ma Rohs Compliant Vishay - 06X5467 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1111Az-01 Series, 10 H, 20%, Shielded, 0.34 Ohm, 800 Ma Rohs Compliant Vishay
06X5467
Surface Mount Power Inductor, Ifsc-1111Az-01 Series, 10 H, 20%, Shielded, 0.34 Ohm, 800 Ma Rohs Compliant Vishay 06X5467
Surface Mount Power Inductor, IFSC-1111AZ-01 Series, 10 H, 20%, Shielded, 0.34 ohm, 800 mA RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1111AZ-01 Series, 10 H, 20%, Shielded, 0.34 ohm, 800 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IFSC1111AZER100M01 IFSC1111AZER100M01 541-1396-6-ND 1023281-IFSC1111AZER100M01 06X5467
Product Name 10uH 100KHz 0.77A Inductor and Choke INDUCTOR POWER 10UH 0.80A SMD 10¦H 800mA 520mA 800mA - ¦20% Shielded 340 mOhm Max Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Ifsc-1111Az-01 Series, 10 H, 20%, Shielded, 0.34 Ohm, 800 Ma Rohs Compliant Vishay
Inductance Range 10 microH 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded Shielded
DCR 0.3400 ohms 0.3400 ohms 0.3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176784-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details