Vishay Precision Group SMD 4.7uH 1.2A 0.212 Ohm Inductor and Choke IFSC1008ABER4R7M01

Description
SMD Shielded Wirewound Inductor 4.7uH 20% 1.2A 0.212 Ohm 1008 Product overview: IFSC1008ABER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 1.2A, 0.212 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 1.2A, 0.212 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1008ABER4R7M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Wirewound Inductor 4.7uH 20% 1.2A 0.212 Ohm 1008 Product overview: IFSC1008ABER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 1.2A, 0.212 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 1.2A, 0.212 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1008ABER4R7M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7uH 1.2A 0.212 Ohm Inductor and Choke - 71-IFSC1008ABER4R7M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 1.2A 0.212 Ohm Inductor and Choke
71-IFSC1008ABER4R7M01
SMD 4.7uH 1.2A 0.212 Ohm Inductor and Choke 71-IFSC1008ABER4R7M01
SMD Shielded Wirewound Inductor 4.7uH 20% 1.2A 0.212 Ohm 1008 Product overview: IFSC1008ABER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 1.2A, 0.212 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 1.2A, 0.212 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1008ABER4R7M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Wirewound Inductor 4.7uH 20% 1.2A 0.212 Ohm 1008 Product overview: IFSC1008ABER4R7M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 1.2A, 0.212 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 1.2A, 0.212 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1008ABER4R7M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1390-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1390-6-ND
Fixed Inductors 541-1390-6-ND
4.7µH Shielded Inductor 1.2A 212mOhm Max Nonstandard

4.7µH Shielded Inductor 1.2A 212mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1390-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1390-2-ND
Fixed Inductors 541-1390-2-ND
4.7µH Shielded Inductor 1.2A 212mOhm Max Nonstandard

4.7µH Shielded Inductor 1.2A 212mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1390-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1390-1-ND
Fixed Inductors 541-1390-1-ND
4.7µH Shielded Inductor 1.2A 212mOhm Max Nonstandard

4.7µH Shielded Inductor 1.2A 212mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - IFSC1008ABER4R7M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IFSC1008ABER4R7M01
Fixed Inductors IFSC1008ABER4R7M01
FIXED IND 4.7UH 1.2A 212MOHM SMD

FIXED IND 4.7UH 1.2A 212MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 1.5A, Smd; Inductance Vishay - 47T5101 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 1.5A, Smd; Inductance Vishay
47T5101
Inductor, Shielded, 4.7Uh, 1.5A, Smd; Inductance Vishay 47T5101
INDUCTOR, SHIELDED, 4.7UH, 1.5A, SMD; Inductance:4.7µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:IFSC-1008AB-01 Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 1.5A, SMD; Inductance:4.7µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:IFSC-1008AB-01 Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IFSC1008ABER4R7M01 541-1390-6-ND IFSC1008ABER4R7M01 47T5101
Product Name SMD 4.7uH 1.2A 0.212 Ohm Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Shielded, 4.7Uh, 1.5A, Smd; Inductance Vishay
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers
Power Inductors - 2-2176797-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details