Vishay Intertechnology, Inc. Fixed Inductors IDCS7328ER681M

Description
680µH Shielded Wirewound Inductor 640mA 1.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 640mA 1.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCS7328ER681M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS7328ER681M-ND
Fixed Inductors IDCS7328ER681M-ND
680µH Shielded Wirewound Inductor 640mA 1.4Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 640mA 1.4Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 680UH 0.64A SMD 680¦H 640mA 960mA - Ferrite Core ¦20% Shielded 1.4 Ohm Max - IDCS7328ER681M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 680UH 0.64A SMD 680¦H 640mA 960mA - Ferrite Core ¦20% Shielded 1.4 Ohm Max
IDCS7328ER681M
INDUCTOR POWER 680UH 0.64A SMD 680¦H 640mA 960mA - Ferrite Core ¦20% Shielded 1.4 Ohm Max IDCS7328ER681M
INDUCTOR POWER 680UH 0.64A SMD 680¦H 640mA 960mA - Ferrite Core ¦20% Shielded 1.4 Ohm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 680UH 0.64A SMD 680¦H 640mA 960mA - Ferrite Core ¦20% Shielded 1.4 Ohm Max - - General Purpose Ferrite 0.730"" L x 0.600"" W x 0.300"" H (18.54mm x 15.24mm x 7.62mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCS7328ER681M-ND IDCS7328ER681M
Product Name Fixed Inductors INDUCTOR POWER 680UH 0.64A SMD 680¦H 640mA 960mA - Ferrite Core ¦20% Shielded 1.4 Ohm Max
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - RC-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-J125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details