Vishay Precision Group Fixed Inductors IFLR4027EZER85NM01

Description
85nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
85nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-3107-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3107-1-ND
Fixed Inductors 541-3107-1-ND
85nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

85nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3107-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3107-6-ND
Fixed Inductors 541-3107-6-ND
85nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

85nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 541-3107-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-3107-2-ND
Fixed Inductors 541-3107-2-ND
85nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

85nH Shielded Inductor 50A 0.42mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 0.085Uh, 420Uohm, 50A, Smd; Inductance Vishay - 07AH4050 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.085Uh, 420Uohm, 50A, Smd; Inductance Vishay
07AH4050
Inductor, 0.085Uh, 420Uohm, 50A, Smd; Inductance Vishay 07AH4050
INDUCTOR, 0.085UH, 420UOHM, 50A, SMD; Inductance:0.085µH; RMS Current (Irms):50A; Inductor Construction:Shielde d; Saturation Current (Isat):70A; Product Range:IFLR-4027EZ-01 Series; Power Inductor Case:10.2mm x 7mm x 6mm; DC RoHS Compliant: Yes

INDUCTOR, 0.085UH, 420UOHM, 50A, SMD; Inductance:0.085µH; RMS Current (Irms):50A; Inductor Construction:Shielded; Saturation Current (Isat):70A; Product Range:IFLR-4027EZ-01 Series; Power Inductor Case:10.2mm x 7mm x 6mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-3107-1-ND 07AH4050
Product Name Fixed Inductors Inductor, 0.085Uh, 420Uohm, 50A, Smd; Inductance Vishay
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 4.20E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Common Mode Chokes - 1849170 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details