Vishay Intertechnology, Inc. INDUCTOR POWER 1500UH 0.12A SMD 1.5mH 120mA - - Ferrite Core ¦20% Shielded 4.2 Ohm Max IDCS2512ER152M

Description
INDUCTOR POWER 1500UH 0.12A SMD 1.5mH 120mA - - Ferrite Core ¦20% Shielded 4.2 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1500UH 0.12A SMD 1.5mH 120mA - - Ferrite Core ¦20% Shielded 4.2 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1500UH 0.12A SMD 1.5mH 120mA - - Ferrite Core ¦20% Shielded 4.2 Ohm Max - IDCS2512ER152M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1500UH 0.12A SMD 1.5mH 120mA - - Ferrite Core ¦20% Shielded 4.2 Ohm Max
IDCS2512ER152M
INDUCTOR POWER 1500UH 0.12A SMD 1.5mH 120mA - - Ferrite Core ¦20% Shielded 4.2 Ohm Max IDCS2512ER152M
INDUCTOR POWER 1500UH 0.12A SMD 1.5mH 120mA - - Ferrite Core ¦20% Shielded 4.2 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1500UH 0.12A SMD 1.5mH 120mA - - Ferrite Core ¦20% Shielded 4.2 Ohm Max - - General Purpose Ferrite 0.260"" L x 0.175"" W x 0.115"" H (6.60mm x 4.45mm x 2.92mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IDCS2512ER152M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCS2512ER152M-ND
Fixed Inductors IDCS2512ER152M-ND
1.5mH Shielded Inductor 120mA 4.2Ohm Max Nonstandard

1.5mH Shielded Inductor 120mA 4.2Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IDCS2512ER152M IDCS2512ER152M-ND
Product Name INDUCTOR POWER 1500UH 0.12A SMD 1.5mH 120mA - - Ferrite Core ¦20% Shielded 4.2 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 1500 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Rated DC Current 120 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details