Vishay Intertechnology, Inc. Fixed Inductors IDCP3722ER680M

Description
68µH Unshielded Wirewound Inductor 1.11A 220mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 1.11A 220mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IDCP3722ER680M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IDCP3722ER680M-ND
Fixed Inductors IDCP3722ER680M-ND
68µH Unshielded Wirewound Inductor 1.11A 220mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.11A 220mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 68UH 1.11A SMD 68¦H 1.11A - - Ferrite Core ¦20% Unshielded 220 mOhm Max - IDCP3722ER680M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 68UH 1.11A SMD 68¦H 1.11A - - Ferrite Core ¦20% Unshielded 220 mOhm Max
IDCP3722ER680M
INDUCTOR POWER 68UH 1.11A SMD 68¦H 1.11A - - Ferrite Core ¦20% Unshielded 220 mOhm Max IDCP3722ER680M
INDUCTOR POWER 68UH 1.11A SMD 68¦H 1.11A - - Ferrite Core ¦20% Unshielded 220 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 68UH 1.11A SMD 68¦H 1.11A - - Ferrite Core ¦20% Unshielded 220 mOhm Max - - General Purpose Ferrite 0.394"" L x 0.354"" W x 0.213"" H (10.00mm x 9.00mm x 5.40mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IDCP3722ER680M-ND IDCP3722ER680M
Product Name Fixed Inductors INDUCTOR POWER 68UH 1.11A SMD 68¦H 1.11A - - Ferrite Core ¦20% Unshielded 220 mOhm Max
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME2425-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers